The CGH35030F is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed for WiMAX and BWA amplifier applications in the 3.3-3.9 GHz range with 30 W peak power capability, 12 dB small signal gain, and up to 29.1% drain efficiency at 36 dBm output power. It is packaged in a ceramic/metal flange (440166) and operates with a 28 V drain supply. The device supports 802.16-2004 OFDM and 802.16e OFDMA standards, maintains less than 2.5% EVM at 23 dBm and 2.0% EVM at 36 dBm, and can withstand an output VSWR up to 10:1. Thermal resistance from junction to case is 4.8 °C/W, with a maximum case operating temperature of 150 °C.
Wolfspeed’s CGH35030F is a gallium-nitride (GaN) high-electron-mobili
Features:
| Wolfspeed | |
|---|---|
| Product Category | RF Transistors |
| Product Number | CGH35030 |
| Product Name | 30-W, 3300 – 3900-MHz, 28-V, GaN HEMT for WiMAX |
| Transistor Technology / Material | GaN |