Wolfspeed’s CGH40006S is an unmatched, gallium-nitride (GaN) high-electron-mobili
Win Source Part Number: 1354334-CGH40006S
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Mfr: Wolfspeed, Inc.
Series: GaN
Package: Tape & Reel
Product Status: Active
Frequency: 0Hz ~ 6GHz
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-QFN-EP (3x3)
Base Product Number: CGH40
Technology: HEMT
HTSUS: 8541.29.0075
Voltage - Rated: 84 V
ECCN: EAR99
Gain: 12dB
Current - Test: 100 mA
Power - Output: 8W
Voltage - Test: 28 V
RF JFET Transistors GaN HEMT DC-6.0GHz, 6 Watt
| Wolfspeed | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF Transistors | RF MOSFET Transistors | Transistors |
| Product Number | CGH40006S | 1354334-CGH40006S | CGH40006S |
| Product Name | 6-W RF Power GaN HEMT, Plastic | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs | RF JFET Transistors |
| Transistor Technology / Material | GaN | ||
| Package Type | Surface Mount | SOT3 | |
| Output Power | 6 watts | 8 watts |