Manufacturer: Wolfspeed, Inc.
Win Source Part Number: 1324537-CG2H40045F
Category: Discrete Semiconductor Products>Transistors
Packaging: Tray
Standard Package: 120
Voltage - Rated: 120 V
Frequency: 4GHz
Current - Test: 400 mA
Gain: 16dB
Transistor Type: HEMT
Voltage - Test: 28 V
Supplier Device Package: 440193
Case / Package: 440193
ECCN: EAR99
Fake Threat In the Open Market: 72
HTSUS: 8541.29.0075
Base Product Number: CG2H40045
Moisture Sensitivity Level (MSL): Not Applicable
| Win Source Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | 1324537-CG2H40045F |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF |
| Power Gain | 16 dB |