Manufacturer: Wolfspeed, Inc.
Win Source Part Number: 1325244-C3M0021120K
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 28.8mOhm @ 50A, 15V
Vgs(th) (Max) @ Id: 3.6V @ 17.7mA
Power Dissipation (Max): 469W (Tc)
Supplier Device Package: TO-247-4L
Gate Charge (Qg) (Max) @ Vgs: 162 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 4818 pF @ 1000 V
Vgs (Max): +15V, -4V
Temperature Range - Operating: -40°C ~ 175°C (TJ)
Case / Package: TO-247-4
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: 1697-C3M0021120K,-33
Base Product Number: C3M0021120
Drive Voltage (Max Rds On, Min Rds On): 15V
RoHS Status: ROHS3 Compliant
N-Channel 1200V 100A (Tc) 469W (Tc) Through Hole TO-247-4L
SICFET N-CH 1200V 100A TO247-4L Product overview: C3M0021120K from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C3M0021120K can be used for catalog matching and distributor lookup.
SICFET N-CH 1200V 100A TO247-4L
SICFET N-CH 1200V 100A TO247-4L
MOSFET 1.2kV 21mOHMS G3 SiC MOSFET
MOSFET, N-CH, 1.2KV, 175DEG C, 469W ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1325244-C3M0021120K | 1697-C3M0021120K-ND | 278-C3M0021120K | C3M0021120K | C3M0021120K | C3M0021120K | 39AH5134 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 1200V 100A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 1.2Kv, 175Deg C, 469W Rohs Compliant Wolfspeed |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-247; SOT3; TO-247-4 | TO-247; TO-247-4 | Tube | TO-247; TO-247-4 | TO-247; TO-247-4 | TO-3 | |
| Transistor Technology / Material | Silicon Carbide | SiCFET (Silicon Carbide) | |||||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 1200 volts | 1200 volts |