Wolfspeed RF JFET Transistors CG2H80015D-GP4

Description
RF JFET Transistors GaN HEMT Die DC-8.0GHz, 15 Watt
Description
RF JFET Transistors GaN HEMT Die DC-8.0GHz, 15 Watt
Datasheet
Datasheet Summary
Powered by GS/AI

The CG2H80015D is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT) bare die designed for RF amplification up to 8 GHz, delivering 15 W saturated output power at 28 V drain supply voltage. It features a typical small signal gain of 17 dB at 4 GHz and 12 dB at 8 GHz, with 65% drain efficiency. The die measures 1080 x 880 microns with a thickness of 100 microns, and is mounted using eutectic AuSn solder. It supports operation up to a 225 °C junction temperature and withstands output VSWR up to 10:1. The device is shipped in Gel-Pak® containers with a non-adhesive tacky membrane and requires gold wire bonding for electrical connections.

Datasheet Summary
Powered by GS/AI

The CG2H80015D is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT) bare die designed for RF amplification up to 8 GHz, delivering 15 W saturated output power at 28 V drain supply voltage. It features a typical small signal gain of 17 dB at 4 GHz and 12 dB at 8 GHz, with 65% drain efficiency. The die measures 1080 x 880 microns with a thickness of 100 microns, and is mounted using eutectic AuSn solder. It supports operation up to a 225 °C junction temperature and withstands output VSWR up to 10:1. The device is shipped in Gel-Pak® containers with a non-adhesive tacky membrane and requires gold wire bonding for electrical connections.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
RF JFET Transistors
CG2H80015D-GP4
RF JFET Transistors CG2H80015D-GP4
RF JFET Transistors GaN HEMT Die DC-8.0GHz, 15 Watt

RF JFET Transistors GaN HEMT Die DC-8.0GHz, 15 Watt

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Transistors
Product Number CG2H80015D-GP4
Product Name RF JFET Transistors
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 7816701 - RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Sot-363 (sc-88)
View Details
1150A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-D1K1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
CSD19533Q5A 100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19533Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
9 suppliers