Wolfspeed RF JFET Transistors CGH55030F1

Description
RF JFET Transistors GaN HEMT 5.5-5.8GHz, 30 Watt
Description
RF JFET Transistors GaN HEMT 5.5-5.8GHz, 30 Watt
Datasheet
Datasheet Summary
Powered by GS/AI

The CGH55030F1 is a 30 W gallium nitride (GaN) high electron mobility transistor (HEMT) designed for WiMAX and broadband wireless amplifier applications in the 5.5-5.8 GHz range. It is housed in a screw-down flange package (440196) and operates with a 28 V drain supply. The device provides 10 dB small signal gain, 25% drain efficiency at 4 W average power, and maintains less than 2.0% error vector magnitude at 4 W output under 802.16 OFDM modulation. It supports a maximum junction temperature of 225 °C and a case operating temperature range of -40 to 150 °C, with thermal resistance junction-to-case of 4.8 °C/W. The transistor meets JEDEC JESD22 A114-D (HBM 1A) and JESD22 C101-C (CDM II) ESD classification standards.

Datasheet Summary
Powered by GS/AI

The CGH55030F1 is a 30 W gallium nitride (GaN) high electron mobility transistor (HEMT) designed for WiMAX and broadband wireless amplifier applications in the 5.5-5.8 GHz range. It is housed in a screw-down flange package (440196) and operates with a 28 V drain supply. The device provides 10 dB small signal gain, 25% drain efficiency at 4 W average power, and maintains less than 2.0% error vector magnitude at 4 W output under 802.16 OFDM modulation. It supports a maximum junction temperature of 225 °C and a case operating temperature range of -40 to 150 °C, with thermal resistance junction-to-case of 4.8 °C/W. The transistor meets JEDEC JESD22 A114-D (HBM 1A) and JESD22 C101-C (CDM II) ESD classification standards.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
RF JFET Transistors
CGH55030F1
RF JFET Transistors CGH55030F1
RF JFET Transistors GaN HEMT 5.5-5.8GHz, 30 Watt

RF JFET Transistors GaN HEMT 5.5-5.8GHz, 30 Watt

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Transistors
Product Number CGH55030F1
Product Name RF JFET Transistors
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-40QCZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8009 SOT8009
View Details
4 suppliers
385A IGBT MOD LEFT-SIDE & RIGHT-SIDE - SK-H1-QOUT-D385 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details