Wolfspeed Discrete Semiconductor Products - Transistors - FETs, MOSFETs CAS100H12AM1

Description
MOSFET 2N-CH 1200V 168A MODULE
Description
MOSFET 2N-CH 1200V 168A MODULE

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CAS100H12AM1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CAS100H12AM1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CAS100H12AM1
MOSFET 2N-CH 1200V 168A MODULE

MOSFET 2N-CH 1200V 168A MODULE

Supplier's Site
Half Bridge Mosfet Module, 1200V, 100A, Silicon Carbide; Mosfet Module Configuration Wolfspeed - 47W3950 - Newark, An Avnet Company
Chicago, IL, United States
Half Bridge Mosfet Module, 1200V, 100A, Silicon Carbide; Mosfet Module Configuration Wolfspeed
47W3950
Half Bridge Mosfet Module, 1200V, 100A, Silicon Carbide; Mosfet Module Configuration Wolfspeed 47W3950
HALF BRIDGE MOSFET MODULE, 1200V, 100A, SILICON CARBIDE; MOSFET Module Configuration:Half Bridge; Continuous Drain Current Id:100A; Drain Source Voltage Vds:1.2kV; No. of Pins:3Pins; Rds(on) Test Voltage:20V; Power Dissipation:568W RoHS Compliant: Yes

HALF BRIDGE MOSFET MODULE, 1200V, 100A, SILICON CARBIDE; MOSFET Module Configuration:Half Bridge; Continuous Drain Current Id:100A; Drain Source Voltage Vds:1.2kV; No. of Pins:3Pins; Rds(on) Test Voltage:20V; Power Dissipation:568W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CAS100H12AM1 47W3950
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs Half Bridge Mosfet Module, 1200V, 100A, Silicon Carbide; Mosfet Module Configuration Wolfspeed
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers
Single FETs, MOSFETs - AUIRF1405ZS-7TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers