Wolfspeed’s CGH40120F is an unmatched, gallium-nitride (GaN) high-electron-mobili
FEATURES:
Manufacturer: Wolfspeed, Inc.
Win Source Part Number: 1324540-CGH40120F
Category: Discrete Semiconductor Products>Transistors
Packaging: Tray
Standard Package: 100
Voltage - Rated: 84 V
Frequency: 0Hz ~ 4GHz
Current - Test: 1 A
Gain: 19dB
Transistor Type: HEMT
Voltage - Test: 28 V
Power - Output: 120W
Supplier Device Package: 440193
Case / Package: 440193
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 28A
HTSUS: 8541.29.0075
Other Part Number: CGH40120FE
Base Product Number: CGH40
RoHS Status: RoHS Compliant
RF JFET Transistors GaN HEMT DC-2.5GHz, 120 Watt
| Wolfspeed | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF Transistors | RF MOSFET Transistors | Transistors |
| Product Number | CGH40120F | 1324540-CGH40120F | CGH40120F |
| Product Name | 120-W RF Power GaN HEMT | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF JFET Transistors |
| Transistor Technology / Material | GaN | ||
| Package Type | Flange/Pill | SOT3; 440193 | |
| Output Power | 120 watts | 120 watts | |
| Operating Frequency | 3000 MHz | 0.0 to 4000 MHz |