Manufacturer: Wolfspeed, Inc.
Win Source Part Number: 1324545-CGH27030P
Category: Discrete Semiconductor Products>Transistors
Packaging: Tray
Standard Package: 50
Voltage - Rated: 84 V
Frequency: 2.3GHz ~ 2.9GHz
Current - Test: 150 mA
Gain: 14.5dB
Transistor Type: HEMT
Voltage - Test: 28 V
Power - Output: 30W
Supplier Device Package: 440196
Case / Package: 440196
ECCN: EAR99
Fake Threat In the Open Market: 72
HTSUS: 8541.29.0075
Other Part Number: 1697-CGH27030P
Base Product Number: CGH27030
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | 1324545-CGH27030P |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF |
| Output Power | 30 watts |