The C2M0080120D is a 1200-V, N-channel enhancement mode silicon carbide power MOSFET in a TO-247-3 package, designed for high-efficiency switching applications such as solar inverters, switch-mode power supplies, and motor drives. It has a maximum drain-source voltage of 1200 V, a typical drain-source on-state resistance of 80 mΩ at 25°C, and a continuous drain current of 24 A at 100°C case temperature. The device supports a maximum gate-source voltage of +25 V, with a recommended operating gate-source voltage of 20 V. It exhibits an avalanche energy rating of 1 J and operates from -55°C to +150°C junction temperature. Thermal resistance from junction to case is 0.60-0.65°C/W. The part is RoHS compliant and halogen-free.
Features
Manufacturer: Cree Inc.
Win Source Part Number: 1158409-C2M0080120D
Manufacturer Homepage: www.cree.com/
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
SICFET N-CH 1200V 36A TO247-3 Product overview: C2M0080120D from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C2M0080120D can be used for catalog matching and distributor lookup.
N-Channel 1200V 36A (Tc) 192W (Tc) Through Hole TO-247-3
MOSFET ZFET 1X20A IDS 1200V ON 80MOHM SIC MOSFT
SICFET N-CH 1200V 36A TO247-3
Power MOSFET, N Channel, 31.6 A, 1.2 kV, 0.08 ohm, 20 V, 3.2 V RoHS Compliant: Yes
SICFET N-CH 1200V 36A TO247-3
MOSFET ZFET 1X20A IDS 1200V ON 80MOHM SIC MOSFT
| Wolfspeed | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | C2M0080120D | 1158409-C2M0080120D | 278-C2M0080120D | 9199749 | 8098991P | C2M0080120D-ND | 163-C2M0080120D | C2M0080120D | 12X8365 | C2M0080120D | C2M0080120D |
| Product Name | 2nd-Generation Z-FET® 1200-V, 80-mΩ, Silicon-Carbide MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - C2M0080120D | 1200V 36A MOSFET Transistor | MOSFETs | MOSFETs | Single FETs, MOSFETs | MOSFET ZFET 1X20A IDS 1200V ON 80MOHM SIC MOSFT | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Power Mosfet, N Channel, 31.6 A, 1.2 Kv, 0.08 Ohm, 20 V, 3.2 V Rohs Compliant Wolfspeed | Single FETs, MOSFETs | MOSFET |
| Transistor Technology / Material | 2nd-Generation Z-FET® 1200-V, 80-mΩ, Silicon-Carbide MOSFET | Silicon Carbide | SiCFET (Silicon Carbide) | ||||||||
| Package Type | TO-247-3 | SOT3 | Bulk | TO-247; To-247 | TO-247; TO-247 | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-3 | TO-247; TO-247-3 | ||
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||||
| MOSFET Operating Mode | Enhancement | Enhancement | |||||||||
| V(BR)DSS | 1200 volts | 1200 volts | 1200 volts |