Wolfspeed Silicon Carbide MOSFET Modules CAB004M12GM4T

Description
Technical Features Ultra-Low Loss High Frequency Operation Zero Turn-Off Tail Current from MOSFET Normally-Off, Fail-Safe Device Operation Pre-Applied Thermal Interface Material Features Gen4 Technology with Soft Body Diode Typical Applications EV Chargers High-Efficiency Converters / Inverters Renewable Energy Smart-Grid / Grid-Tied Distributed Generation Benefits Enables Compact, Lightweight Systems Increased System Efficiency, due to Low Switching and Conduction Losses of SiC Reduced Thermal Requirements and System Cost
Request a Quote Datasheet
Description
Technical Features Ultra-Low Loss High Frequency Operation Zero Turn-Off Tail Current from MOSFET Normally-Off, Fail-Safe Device Operation Pre-Applied Thermal Interface Material Features Gen4 Technology with Soft Body Diode Typical Applications EV Chargers High-Efficiency Converters / Inverters Renewable Energy Smart-Grid / Grid-Tied Distributed Generation Benefits Enables Compact, Lightweight Systems Increased System Efficiency, due to Low Switching and Conduction Losses of SiC Reduced Thermal Requirements and System Cost
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFET Modules - CAB004M12GM4T - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
CAB004M12GM4T
Silicon Carbide MOSFET Modules CAB004M12GM4T
Technical Features Ultra-Low Loss High Frequency Operation Zero Turn-Off Tail Current from MOSFET Normally-Off, Fail-Safe Device Operation Pre-Applied Thermal Interface Material Features Gen4 Technology with Soft Body Diode Typical Applications EV Chargers High-Efficiency Converters / Inverters Renewable Energy Smart-Grid / Grid-Tied Distributed Generation Benefits Enables Compact, Lightweight Systems Increased System Efficiency, due to Low Switching and Conduction Losses of SiC Reduced Thermal Requirements and System Cost

Technical Features

  • Ultra-Low Loss
  • High Frequency Operation
  • Zero Turn-Off Tail Current from MOSFET
  • Normally-Off, Fail-Safe Device Operation
  • Pre-Applied Thermal Interface Material
  • Features Gen4 Technology with Soft Body Diode

Typical Applications

  • EV Chargers
  • High-Efficiency Converters / Inverters
  • Renewable Energy
  • Smart-Grid / Grid-Tied Distributed Generation

Benefits

  • Enables Compact, Lightweight Systems
  • Increased System Efficiency, due to Low Switching and Conduction Losses of SiC
  • Reduced Thermal Requirements and System Cost
Supplier's Site Datasheet
FET, MOSFET Arrays - 1697-CAB004M12GM4T-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1697-CAB004M12GM4T-ND
FET, MOSFET Arrays 1697-CAB004M12GM4T-ND
SIC, MODULE, 4M, 1200V, 48 MM, G

SIC, MODULE, 4M, 1200V, 48 MM, G

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number CAB004M12GM4T 1697-CAB004M12GM4T-ND
Product Name Silicon Carbide MOSFET Modules FET, MOSFET Arrays
Package Type GM4 Module
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3315STRL - 108455-AUIRF3315STRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 150 volts
PD 3800 to 94000 milliwatts
View Details
5 suppliers
Single FETs, MOSFETs - 1727-5523-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
CSD17312Q5 30V N-Channel NexFET? Power MOSFET - CSD17312Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0017 ohms
View Details
8 suppliers