Manufacturer: Cree Inc.
Win Source Part Number: 1162278-CMF20120D
Manufacturer Homepage: www.cree.com/
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Alternative Energy, Power Management, Motor Drive & Control
SICFET N-CH 1200V 42A TO247-3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power MOSFET | RF Transistors |
| Product Number | 1162278-CMF20120D | CMF20120D |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMF20120D | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | TO-247; TO-247-3 |