Wolfspeed extends its leadership in SiC technology by introducing two new 1700V SiC discrete MOSFETs in optimized packing with wide creepage and clearance distance between drain and source (~8mm) thereby providing extra electrical isolation suitable for high pollution environments. The package includes a separate kelvin source pin which reduces the source inductance found in traditional TO-247-3 packages and can reduce the switching losses by as much as 30%. The newly released products are available in 45mΩ (C2M0045170P) and 80mΩ (C2M0080170P) and are designed for newly evolving applications requiring a 1500V blocking capability. Designers can reduce component-count and simplify designs by moving from multi-level topologies to simpler two-level topologies made possible by the improved switching performance and higher blocking capability. The device features low on-resistance combined with a low gate charge, making it ideally suited for solar boost converters, DC-DC applications as well as AC-AC converters. See our complete list of reference designs for examples of popular topologies commonly used with SiC today.
Features
SICFET N-CH 1700V 40A TO247-4
SICFET N-CH 1700V 40A TO247-4
MOSFET DMOSFET 1.7kV 80mOHMS 4PLUS
MOSFET, N-CH, 1.7KV, 40A, TO-247-4; MOSFET Module Configuration:Single
| Wolfspeed | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | C2M0080170P | C2M0080170P | C2M0080170P | C2M0080170P | 61AC7503 |
| Product Name | Silicon Carbide Power MOSFET C2M Planar MOSFET Technology N-Channel Enhancement Mode | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 1.7Kv, 40A, To-247-4; Mosfet Module Configuration Wolfspeed |
| Transistor Technology / Material | Silicon Carbide Power MOSFET C2M Planar MOSFET Technology N-Channel Enhancement Mode | SiCFET (Silicon Carbide) | |||
| Package Type | TO-247-4 Plus | TO-247; TO-247-4 | TO-247; TO-247-4 | TO-3; TO-247 | |
| Packing Method | Tube; Tube | ||||
| Polarity | N-Channel; N-Channel |