Wolfspeed Silicon Carbide MOSFETs E3M0021120U2-TR

Description
SiC, MOSFET, 21 mOhm,1200V, TSC (U2) , Automotive
Request a Quote
Description
SiC, MOSFET, 21 mOhm,1200V, TSC (U2) , Automotive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E3M0021120U2 is a 1200V, 21mΩ N-channel enhancement mode silicon carbide MOSFET in a Top Side Cooled (TSC) U2 package, designed for automotive applications such as motor control and EV battery chargers. It has a continuous drain current of 84A at 100°C case temperature and a maximum power dissipation of 500W at 25°C case temperature. The device features a thermal resistance from junction to case of 0.23°C/W, a low gate charge of 179nC, and is qualified to AEC-Q101 with PPAP capability. It supports a junction and storage temperature range of -55°C to +175°C and is halogen-free and RoHS compliant.

Datasheet Summary
Powered by GS/AI

The E3M0021120U2 is a 1200V, 21mΩ N-channel enhancement mode silicon carbide MOSFET in a Top Side Cooled (TSC) U2 package, designed for automotive applications such as motor control and EV battery chargers. It has a continuous drain current of 84A at 100°C case temperature and a maximum power dissipation of 500W at 25°C case temperature. The device features a thermal resistance from junction to case of 0.23°C/W, a low gate charge of 179nC, and is qualified to AEC-Q101 with PPAP capability. It supports a junction and storage temperature range of -55°C to +175°C and is halogen-free and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFETs - E3M0021120U2-TR - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
E3M0021120U2-TR
Silicon Carbide MOSFETs E3M0021120U2-TR
SiC, MOSFET, 21 mOhm,1200V, TSC (U2) , Automotive

SiC, MOSFET, 21 mOhm,1200V, TSC (U2) , Automotive

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number E3M0021120U2-TR
Product Name Silicon Carbide MOSFETs
rDS(on) 0.0210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CSD16323Q3 N-Channel NexFET? Power MOSFET - CSD16323Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
7 suppliers
 - 1ED3860MU12MXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-16
Packing Method Tape Reel; Tape & Reel
View Details
55V 75A DPAK MOSFET Transistor - 278-BUK7210-55B,118 - ERSAELECTRONICS PTE. LTD.
Specs
PD 167000 milliwatts
TJ -55 to 185 C (-67 to 365 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110908ASAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers