Wolfspeed FET, MOSFET Arrays CHB011M12GM4T

Description
SIC, MODULE, 11M, 1200V, 48 MM,
Request a Quote Datasheet
Description
SIC, MODULE, 11M, 1200V, 48 MM,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 1697-CHB011M12GM4T-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1697-CHB011M12GM4T-ND
FET, MOSFET Arrays 1697-CHB011M12GM4T-ND
SIC, MODULE, 11M, 1200V, 48 MM,

SIC, MODULE, 11M, 1200V, 48 MM,

Buy Now Datasheet
Silicon Carbide MOSFET Modules - CHB011M12GM4T - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
CHB011M12GM4T
Silicon Carbide MOSFET Modules CHB011M12GM4T
Technical Features Ultra-Low Loss High Frequency Operation Zero Turn-Off Tail Current from MOSFET Normally-Off, Fail-Safe Device Operation Pre-Applied Thermal Interface Material Features Gen4 Technology with Soft Body Diode Typical Applications EV Chargers High-Efficiency Converters / Inverters Renewable Energy Smart-Grid / Grid-Tied Distributed Generation Benefits Enables Compact, Lightweight Systems Increased System Efficiency, due to Low Switching and Conduction Losses of SiC Reduced Thermal Requirements and System Cost

Technical Features

  • Ultra-Low Loss
  • High Frequency Operation
  • Zero Turn-Off Tail Current from MOSFET
  • Normally-Off, Fail-Safe Device Operation
  • Pre-Applied Thermal Interface Material
  • Features Gen4 Technology with Soft Body Diode

Typical Applications

  • EV Chargers
  • High-Efficiency Converters / Inverters
  • Renewable Energy
  • Smart-Grid / Grid-Tied Distributed Generation

Benefits

  • Enables Compact, Lightweight Systems
  • Increased System Efficiency, due to Low Switching and Conduction Losses of SiC
  • Reduced Thermal Requirements and System Cost
Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1697-CHB011M12GM4T-ND CHB011M12GM4T
Product Name FET, MOSFET Arrays Silicon Carbide MOSFET Modules
Package Type Module GM4
Unlock Full Specs
to access all available technical data

Similar Products

30 V, N-channel Trench MOSFET - BUK4D60-30H - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 8300 milliamps
View Details
Complementary N-Channel and P-Channel MOSFET Array - ALD1115PAL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -2 to 4.8 milliamps
View Details
3 suppliers