Wolfspeed Single FETs, MOSFETs E4M0025075J2-TR

Description
MOSFETS 3055 PF 281W 3.8V 114 NC
Request a Quote Datasheet
Description
MOSFETS 3055 PF 281W 3.8V 114 NC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1697-E4M0025075J2-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-E4M0025075J2-TRCT-ND
Single FETs, MOSFETs 1697-E4M0025075J2-TRCT-ND
MOSFETS 3055 PF 281W 3.8V 114 NC

MOSFETS 3055 PF 281W 3.8V 114 NC

Buy Now Datasheet
Single FETs, MOSFETs - 1697-E4M0025075J2-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-E4M0025075J2-TRDKR-ND
Single FETs, MOSFETs 1697-E4M0025075J2-TRDKR-ND
MOSFETS 3055 PF 281W 3.8V 114 NC

MOSFETS 3055 PF 281W 3.8V 114 NC

Buy Now Datasheet
Single FETs, MOSFETs - 1697-E4M0025075J2-TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-E4M0025075J2-TR-ND
Single FETs, MOSFETs 1697-E4M0025075J2-TR-ND
MOSFETS 3055 PF 281W 3.8V 114 NC

MOSFETS 3055 PF 281W 3.8V 114 NC

Buy Now Datasheet
Silicon Carbide MOSFETs - E4M0025075J2-TR - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
E4M0025075J2-TR
Silicon Carbide MOSFETs E4M0025075J2-TR
Silicon Carbide Power MOSFET E-Series Automotive N-Channel Enhancement Mode 750V SiC MOSFET technology Optimized package with separate driver source pin 4.7mm of creepage distance between drain and source High blocking voltage with low On-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Automotive qualified (AEC-Q101) and PPAP capable Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduce cooling requirements Increase power density Increase system switching frequency Applications Motor Control EV On Board Battery Chargers (OBC) Automotive DC/DC Converters for EV/HEV

Silicon Carbide Power MOSFET
E-Series Automotive
N-Channel Enhancement Mode

  • 750V SiC MOSFET technology
  • Optimized package with separate driver source pin
  • 4.7mm of creepage distance between drain and source
  • High blocking voltage with low On-resistance
  • High speed switching with low capacitances
  • Fast intrinsic diode with low reverse recovery (Qrr)
  • Halogen free, RoHS compliant
  • Automotive qualified (AEC-Q101) and PPAP capable

Benefits

  • Reduce switching losses and minimize gate ringing
  • Higher system efficiency
  • Reduce cooling requirements
  • Increase power density
  • Increase system switching frequency

Applications

  • Motor Control
  • EV On Board Battery Chargers (OBC)
  • Automotive DC/DC Converters for EV/HEV
Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1697-E4M0025075J2-TRCT-ND E4M0025075J2-TR
Product Name Single FETs, MOSFETs Silicon Carbide MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17327Q5A 30V, N-Channel NexFET? Power MOSFETs - CSD17327Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0155 ohms
View Details
6 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMZA75R060M1H - AIMZA75R060M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
Single FETs, MOSFETs - 1727-7226-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-5
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
QUAD/DUAL P-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1117PAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers