Manufacturer: Wolfspeed, Inc.
Win Source Part Number: 1324547-C3M0032120K
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 63A (Tc)
Rds On (Max) @ Id, Vgs: 43mOhm @ 40A, 15V
Vgs(th) (Max) @ Id: 3.6V @ 11.5mA
Power Dissipation (Max): 283W (Tc)
Supplier Device Package: TO-247-4L
Gate Charge (Qg) (Max) @ Vgs: 118 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 3357 pF @ 1000 V
Vgs (Max): +15V, -4V
Temperature Range - Operating: -40°C ~ 175°C (TJ)
Case / Package: TO-247-4
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: -3312-C3M0032120K,16
Base Product Number: C3M0032120
Drive Voltage (Max Rds On, Min Rds On): 15V
RoHS Status: ROHS3 Compliant
SICFET N-CH 1200V 63A TO247-4L Product overview: C3M0032120K from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 63A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 63A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C3M0032120K can be used for catalog matching and distributor lookup.
N-Channel 1200V 63A (Tc) 283W (Tc) Through Hole TO-247-4L
MOSFET 1.2kV 32mOHMS G3 SiC MOSFET
SICFET N-CH 1200V 63A TO247-4L
SICFET N-CH 1200V 63A TO247-4L
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1324547-C3M0032120K | 278-C3M0032120K | 1697-C3M0032120K-ND | C3M0032120K | C3M0032120K | C3M0032120K |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 1200V 63A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-247; SOT3; TO-247-4 | Tube | TO-247; TO-247-4 | TO-247; TO-247-4 | TO-247; TO-247-4 | |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 1200 volts | 1200 volts | ||||
| Transconductance | 0.0270 kS |