Wolfspeed's CMPA5259025F is a gallium-nitride (GaN) monolithic microwave integrated circuit (MMIC) designed for radar amplifier applications in the 5.2 to 5.9 GHz range. It is housed in a ceramic/metal flange package (type 440219) and operates at a drain voltage of up to 28 V. The device delivers a typical output power of 25 W with 50% efficiency at saturation under 100 μs pulse and 10% duty cycle conditions, and provides a small-signal gain of 32 dB across the band. Its case operating temperature ranges from -40 °C to +105 °C, and the junction temperature can reach up to 225 °C. Thermal resistance from junction to case is 1.66 °C/W. The MMIC includes ESD protection rated for HBM class 1A and CDM class 2. It meets no cited industry standards beyond its mechanical and electrical specifications.
Cree’s CMPA5259025F is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT) designed specifically for high efficiency, high gain, and wide bandwidth capabilities, which makes CMPA5259025F ideal for 5.2 - 5.9 GHz Radar amplifier applications. The transistor is supplied in a ceramic/metal flange package.
Features
| Wolfspeed | |
|---|---|
| Product Category | RF Transistors |
| Product Number | CMPA5259025F |
| Product Name | 25-W, 5200 – 5900-MHz, 28 V, GaN MMIC for Radar Power Amplifiers |
| Transistor Technology / Material | GaN |