Wolfspeed Silicon Carbide MOSFET Modules CAB016M12FM3

Description
Wolfspeed has launched a base-plate-less module family to meet the requirements of medium power applications, providing solutions across the power electronics continuum. Wolfspeed WolfPACKTM modules are a great choice for designers who want to increase efficiency and power density in a compact, industry standard footprint. The family of modules provide an excellent solution for fast design implementation, scalability, and lower assembly overhead. Wolfspeed WolfPACK modules are currently available in half-bridge and six-pack configurations. Features Leading silicon carbide MOSFET technology in an industry standard form factor Highest current rated topologies versus market equivalents Built in NTC Press fit connections Benefits Ease of layout and assembly System scalability and reliability Applications EV Fast Charging Industrial Power UPS Induction Heating Welding Industrial Motor Drives Power Supplies Solar and Renewable Energy Grid Infrastructure
Request a Quote Datasheet
Description
Wolfspeed has launched a base-plate-less module family to meet the requirements of medium power applications, providing solutions across the power electronics continuum. Wolfspeed WolfPACKTM modules are a great choice for designers who want to increase efficiency and power density in a compact, industry standard footprint. The family of modules provide an excellent solution for fast design implementation, scalability, and lower assembly overhead. Wolfspeed WolfPACK modules are currently available in half-bridge and six-pack configurations. Features Leading silicon carbide MOSFET technology in an industry standard form factor Highest current rated topologies versus market equivalents Built in NTC Press fit connections Benefits Ease of layout and assembly System scalability and reliability Applications EV Fast Charging Industrial Power UPS Induction Heating Welding Industrial Motor Drives Power Supplies Solar and Renewable Energy Grid Infrastructure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
CAB016M12FM3
Silicon Carbide MOSFET Modules CAB016M12FM3
Wolfspeed has launched a base-plate-less module family to meet the requirements of medium power applications, providing solutions across the power electronics continuum. Wolfspeed WolfPACKTM modules are a great choice for designers who want to increase efficiency and power density in a compact, industry standard footprint. The family of modules provide an excellent solution for fast design implementation, scalability, and lower assembly overhead. Wolfspeed WolfPACK modules are currently available in half-bridge and six-pack configurations. Features Leading silicon carbide MOSFET technology in an industry standard form factor Highest current rated topologies versus market equivalents Built in NTC Press fit connections Benefits Ease of layout and assembly System scalability and reliability Applications EV Fast Charging Industrial Power UPS Induction Heating Welding Industrial Motor Drives Power Supplies Solar and Renewable Energy Grid Infrastructure

Wolfspeed has launched a base-plate-less module family to meet the requirements of medium power applications, providing solutions across the power electronics continuum. Wolfspeed WolfPACKTM modules are a great choice for designers who want to increase efficiency and power density in a compact, industry standard footprint. The family of modules provide an excellent solution for fast design implementation, scalability, and lower assembly overhead. Wolfspeed WolfPACK modules are currently available in half-bridge and six-pack configurations.

Features

  • Leading silicon carbide MOSFET technology in an industry standard form factor
  • Highest current rated topologies versus market equivalents
  • Built in NTC
  • Press fit connections

Benefits

  • Ease of layout and assembly
  • System scalability and reliability

Applications

  • EV Fast Charging
  • Industrial Power
  • UPS
  • Induction Heating Welding
  • Industrial Motor Drives
  • Power Supplies
  • Solar and Renewable Energy
  • Grid Infrastructure
Supplier's Site Datasheet
FET, MOSFET Arrays - 1697-CAB016M12FM3-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1697-CAB016M12FM3-ND
FET, MOSFET Arrays 1697-CAB016M12FM3-ND
Mosfet Array 2 N-Channel (Half Bridge) 1200V (1.2kV) 78A 10mW Chassis Mount

Mosfet Array 2 N-Channel (Half Bridge) 1200V (1.2kV) 78A 10mW Chassis Mount

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CAB016M12FM3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CAB016M12FM3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CAB016M12FM3
SIC 2N-CH 1200V 78A MODULE

SIC 2N-CH 1200V 78A MODULE

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number CAB016M12FM3 1697-CAB016M12FM3-ND CAB016M12FM3
Product Name Silicon Carbide MOSFET Modules FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type FM3 Module
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Transistor Grade / Operating Range Military
Package Type Die
View Details
4 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
40V 75A TO220 MOSFET Transistor - 278-AUIRF4104 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 140000 milliwatts
View Details
5 suppliers