1200 V, 16 mOhm, Silicon Carbide, Six-Pack Module
Technical Features
Applications
Benefits
MOSFET 6N-CH 1200V 50A MODULE
SIC, MODULE, 16M,1200V, 48 MM, G
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | CCB016M12GM3 | 1697-CCB016M12GM3-ND | CCB016M12GM3 |
| Product Name | Silicon Carbide MOSFET Modules | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | GM3 | Module | Module |