Wolfspeed Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode CPM3-1000-0065B

Description
Wolfspeed introduces its latest C3MTM SiC MOSFET technology in die form. This new device is capable of 1000V blocking voltage across the entire operating temperature range, thereby greatly reducing derating requirements. C3M MOSFET die can be configured in parallel to achieve higher current handling capability or can be connected in series to achieve higher blocking capability. Unlike silicon MOSFETs, Wolfspeed C3M SiC MOSFETs include a fast intrinsic diode with low reverse recovery (Qrr) – eliminating the need for external anti-parallel diodes. Unlike silicon IGBTs, they include avalanche capability and enable operation at higher switching frequencies, which shrinks the size of the resonant tank elements and decreases overall size, weight, and cost of the system. Download our LTspice Models, Buy Now or Request More Information Features • Minimum of 1kV Vbr across entire operating temperature range (Reduce or eliminate derating) • High-speed switching with low output capacitance • High blocking voltage with low RDS(on) • Avalanche ruggedness • Fast intrinsic diode with low reverse recovery (Qrr) • Easy to parallel and simple to drive
Description
Wolfspeed introduces its latest C3MTM SiC MOSFET technology in die form. This new device is capable of 1000V blocking voltage across the entire operating temperature range, thereby greatly reducing derating requirements. C3M MOSFET die can be configured in parallel to achieve higher current handling capability or can be connected in series to achieve higher blocking capability. Unlike silicon MOSFETs, Wolfspeed C3M SiC MOSFETs include a fast intrinsic diode with low reverse recovery (Qrr) – eliminating the need for external anti-parallel diodes. Unlike silicon IGBTs, they include avalanche capability and enable operation at higher switching frequencies, which shrinks the size of the resonant tank elements and decreases overall size, weight, and cost of the system. Download our LTspice Models, Buy Now or Request More Information Features • Minimum of 1kV Vbr across entire operating temperature range (Reduce or eliminate derating) • High-speed switching with low output capacitance • High blocking voltage with low RDS(on) • Avalanche ruggedness • Fast intrinsic diode with low reverse recovery (Qrr) • Easy to parallel and simple to drive

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode - CPM3-1000-0065B - Wolfspeed
Durham, NC, United States
Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode
CPM3-1000-0065B
Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode CPM3-1000-0065B
Wolfspeed introduces its latest C3MTM SiC MOSFET technology in die form. This new device is capable of 1000V blocking voltage across the entire operating temperature range, thereby greatly reducing derating requirements. C3M MOSFET die can be configured in parallel to achieve higher current handling capability or can be connected in series to achieve higher blocking capability. Unlike silicon MOSFETs, Wolfspeed C3M SiC MOSFETs include a fast intrinsic diode with low reverse recovery (Qrr) – eliminating the need for external anti-parallel diodes. Unlike silicon IGBTs, they include avalanche capability and enable operation at higher switching frequencies, which shrinks the size of the resonant tank elements and decreases overall size, weight, and cost of the system. Download our LTspice Models, Buy Now or Request More Information Features • Minimum of 1kV Vbr across entire operating temperature range (Reduce or eliminate derating) • High-speed switching with low output capacitance • High blocking voltage with low RDS(on) • Avalanche ruggedness • Fast intrinsic diode with low reverse recovery (Qrr) • Easy to parallel and simple to drive

Wolfspeed introduces its latest C3MTM SiC MOSFET technology in die form. This new device is capable of 1000V blocking voltage across the entire operating temperature range, thereby greatly reducing derating requirements. C3M MOSFET die can be configured in parallel to achieve higher current handling capability or can be connected in series to achieve higher blocking capability. Unlike silicon MOSFETs, Wolfspeed C3M SiC MOSFETs include a fast intrinsic diode with low reverse recovery (Qrr) – eliminating the need for external anti-parallel diodes. Unlike silicon IGBTs, they include avalanche capability and enable operation at higher switching frequencies, which shrinks the size of the resonant tank elements and decreases overall size, weight, and cost of the system.

Download our LTspice Models, Buy Now or Request More Information

Features

• Minimum of 1kV Vbr across entire operating temperature range (Reduce or eliminate derating)
• High-speed switching with low output capacitance
• High blocking voltage with low RDS(on)
• Avalanche ruggedness
• Fast intrinsic diode with low reverse recovery (Qrr)
• Easy to parallel and simple to drive

Supplier's Site

Technical Specifications

  Wolfspeed
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number CPM3-1000-0065B
Product Name Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode
Transistor Technology / Material Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode
Unlock Full Specs
to access all available technical data

Similar Products

CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET - CSD23202W10T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0530 ohms
View Details
7 suppliers
Dual N-Channel and Dual P-Channel Matched MOSFET Pair - ALD1105SBL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -2 to 4.8 milliamps
View Details
3 suppliers
MOSFETs - 1464890P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI3333
View Details