Manufacturer: Wolfspeed, Inc.
Win Source Part Number: 1325245-C3M0021120D
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 28.8mOhm @ 50A, 15V
Vgs(th) (Max) @ Id: 3.6V @ 17.7mA
Power Dissipation (Max): 469W (Tc)
Supplier Device Package: TO-247-3
Gate Charge (Qg) (Max) @ Vgs: 160 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 4818 pF @ 1000 V
Vgs (Max): +15V, -4V
Temperature Range - Operating: -40°C ~ 175°C (TJ)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: 1697-C3M0021120D,-33
Base Product Number: C3M0021120
Drive Voltage (Max Rds On, Min Rds On): 15V
RoHS Status: ROHS3 Compliant
SICFET N-CH 1200V 100A TO247-3 Product overview: C3M0021120D from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C3M0021120D can be used for catalog matching and distributor lookup.
N-Channel 1200V 100A (Tc) 469W (Tc) Through Hole TO-247-3
SICFET N-CH 1200V 100A TO247-3
MOSFET, N-CH, 1.2KV, 175DEG C, 469W ROHS COMPLIANT: YES
SICFET N-CH 1200V 100A TO247-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1325245-C3M0021120D | 278-C3M0021120D | 1697-C3M0021120D-ND | C3M0021120D | 40AH1119 | C3M0021120D |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 1200V 100A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 1.2Kv, 175Deg C, 469W Rohs Compliant Wolfspeed | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-247; SOT3; TO-247-3 | Tube | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-3 | TO-247; TO-247-3 |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 1200 volts | 1200 volts | ||||
| Transconductance | 0.0350 kS |