Wolfspeed 50-W, 7.9 – 9.6-GHz, 50-ohm, Input/Output Matched GaN HEMT CGHV96050F1

Description
Wolfspeed’s CGHV96050F1 is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) on silicon-carbide (SiC) substrates. This GaN internally matched (IM) FET offers excellent power added efficiency in comparison to other technologies. GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity and higher thermal conductivity. GaN HEMTs also offer greater power density and wider bandwidths compared to GaAs transistors. This IM FET is available in a metal/ceramic flanged package for optimal electrical and thermal performance. Features 80 W POUT typical
Datasheet
Description
Wolfspeed’s CGHV96050F1 is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) on silicon-carbide (SiC) substrates. This GaN internally matched (IM) FET offers excellent power added efficiency in comparison to other technologies. GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity and higher thermal conductivity. GaN HEMTs also offer greater power density and wider bandwidths compared to GaAs transistors. This IM FET is available in a metal/ceramic flanged package for optimal electrical and thermal performance. Features 80 W POUT typical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50-W, 7.9 – 9.6-GHz, 50-ohm, Input/Output Matched GaN HEMT - CGHV96050F1 - Wolfspeed
Durham, NC, United States
50-W, 7.9 – 9.6-GHz, 50-ohm, Input/Output Matched GaN HEMT
CGHV96050F1
50-W, 7.9 – 9.6-GHz, 50-ohm, Input/Output Matched GaN HEMT CGHV96050F1
Wolfspeed’s CGHV96050F1 is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) on silicon-carbide (SiC) substrates. This GaN internally matched (IM) FET offers excellent power added efficiency in comparison to other technologies. GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity and higher thermal conductivity. GaN HEMTs also offer greater power density and wider bandwidths compared to GaAs transistors. This IM FET is available in a metal/ceramic flanged package for optimal electrical and thermal performance. Features 80 W POUT typical

Wolfspeed’s CGHV96050F1 is a gallium-nitride (GaN) high-electron-mobility transistor (HEMT) on silicon-carbide (SiC) substrates. This GaN internally matched (IM) FET offers excellent power added efficiency in comparison to other technologies. GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity and higher thermal conductivity. GaN HEMTs also offer greater power density and wider bandwidths compared to GaAs transistors. This IM FET is available in a metal/ceramic flanged package for optimal electrical and thermal performance.

Features

  • 80 W POUT typical
Supplier's Site Datasheet

Technical Specifications

  Wolfspeed
Product Category RF Transistors
Product Number CGHV96050F1
Product Name 50-W, 7.9 – 9.6-GHz, 50-ohm, Input/Output Matched GaN HEMT
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 94-4796-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers