Wolfspeed Single FETs, MOSFETs C4MS047120U2-TR

Description
47MO GEN4 1200V SIC MOSFET
Request a Quote Datasheet
Description
47MO GEN4 1200V SIC MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1697-C4MS047120U2-TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-C4MS047120U2-TR-ND
Single FETs, MOSFETs 1697-C4MS047120U2-TR-ND
47MO GEN4 1200V SIC MOSFET

47MO GEN4 1200V SIC MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - 1697-C4MS047120U2-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-C4MS047120U2-TRDKR-ND
Single FETs, MOSFETs 1697-C4MS047120U2-TRDKR-ND
47MO GEN4 1200V SIC MOSFET

47MO GEN4 1200V SIC MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - 1697-C4MS047120U2-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-C4MS047120U2-TRCT-ND
Single FETs, MOSFETs 1697-C4MS047120U2-TRCT-ND
47MO GEN4 1200V SIC MOSFET

47MO GEN4 1200V SIC MOSFET

Buy Now Datasheet
Silicon Carbide MOSFETs - C4MS047120U2-TR - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
C4MS047120U2-TR
Silicon Carbide MOSFETs C4MS047120U2-TR
Features Industry compatible drive voltage 15V...18V/-5V...0V Soft body diode with low Vds overshoot and ringing Low Rds(on) at high operating temperatures Improved device capacitances ratio (Ciss/Crss) High transient voltage robustness with improved lifetime Halogen free, RoHS compliant Benefits Higher efficiency with lower switching losses and EMI Faster switching operation enabling high power density Enables system level price performance optimization Reduction in system level cooling requirements Typical Applications EV Chargers Solar/ESS Motor Control Industrial Power Supplies High Voltage DC/DC Converters

Features

  • Industry compatible drive voltage 15V...18V/-5V...0V
  • Soft body diode with low Vds overshoot and ringing
  • Low Rds(on) at high operating temperatures
  • Improved device capacitances ratio (Ciss/Crss)
  • High transient voltage robustness with improved lifetime
  • Halogen free, RoHS compliant

Benefits

  • Higher efficiency with lower switching losses and EMI
  • Faster switching operation enabling high power density
  • Enables system level price performance optimization
  • Reduction in system level cooling requirements

Typical Applications

  • EV Chargers
  • Solar/ESS
  • Motor Control
  • Industrial Power Supplies
  • High Voltage DC/DC Converters
Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1697-C4MS047120U2-TR-ND C4MS047120U2-TR
Product Name Single FETs, MOSFETs Silicon Carbide MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1709038 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type Soic
Number of units in IC 2
View Details
CSD16407Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16407Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0033 ohms
View Details
6 suppliers