Wolfspeed 500-W, 1200 – 1400-MHz, GaN HEMT for L-Band Radar Systems CGHV14500

Description
Wolfspeed’s CGHV14500 is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV14500 ideal for 1.2 – 1.4-GHz L-Band radar-amplifier applications. The transistor could be utilized for band-specific applications ranging from UHF through 1800 MHz. The package options are ceramic/metal flange and pill package. Features FET tuning range UHF through 1800 MHz 500-W typical output power Internally pre-matched on input, unmatched output
Datasheet
Description
Wolfspeed’s CGHV14500 is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV14500 ideal for 1.2 – 1.4-GHz L-Band radar-amplifier applications. The transistor could be utilized for band-specific applications ranging from UHF through 1800 MHz. The package options are ceramic/metal flange and pill package. Features FET tuning range UHF through 1800 MHz 500-W typical output power Internally pre-matched on input, unmatched output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500-W, 1200 – 1400-MHz, GaN HEMT for L-Band Radar Systems - CGHV14500 - Wolfspeed
Durham, NC, United States
500-W, 1200 – 1400-MHz, GaN HEMT for L-Band Radar Systems
CGHV14500
500-W, 1200 – 1400-MHz, GaN HEMT for L-Band Radar Systems CGHV14500
Wolfspeed’s CGHV14500 is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV14500 ideal for 1.2 – 1.4-GHz L-Band radar-amplifier applications. The transistor could be utilized for band-specific applications ranging from UHF through 1800 MHz. The package options are ceramic/metal flange and pill package. Features FET tuning range UHF through 1800 MHz 500-W typical output power Internally pre-matched on input, unmatched output

Wolfspeed’s CGHV14500 is a gallium-nitride (GaN) high-electron-mobility transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV14500 ideal for 1.2 – 1.4-GHz L-Band radar-amplifier applications. The transistor could be utilized for band-specific applications ranging from UHF through 1800 MHz. The package options are ceramic/metal flange and pill package.

Features

  • FET tuning range UHF through 1800 MHz
  • 500-W typical output power
  • Internally pre-matched on input, unmatched output
Supplier's Site Datasheet

Technical Specifications

  Wolfspeed
Product Category RF Transistors
Product Number CGHV14500
Product Name 500-W, 1200 – 1400-MHz, GaN HEMT for L-Band Radar Systems
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
55V 61A MOSFET Transistor - 278-AUIRFZ48ZS - ERSAELECTRONICS PTE. LTD.
Specs
PD 91000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers