N-Channel 650V 21A (Tc) 86W (Tc) Surface Mount TO-263-7
650V 120M SIC MOSFET Product overview: C3M0120065J from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C3M0120065J can be used for catalog matching and distributor lookup.
Wolfspeed extends its leadership in 650V SiC technology by introducing new 120 mOhm 650 V SiC MOSFET. The 650 V SiC MOSFET portfolio is based on the latest 3rd-generation C3MTM SiC MOSFET technology, offering the widest range of on-resistances, the industry’s lowest on-state resistances in a discrete package as well as low switching losses, enabling high efficiency and power density.
Features
Figures of Merit
Target Applications
650V 120M SIC MOSFET
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1697-C3M0120065J-ND | 278-C3M0120065J | C3M0120065J | C3M0120065J |
| Product Name | Single FETs, MOSFETs | 650V MOSFET Transistor | Silicon Carbide MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| Transistor Technology / Material | Silicon Carbide | |||
| Package Type | TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | Tube | TO-263-7 | 15V |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 650 volts |