The E4M0060075U2 is a 750V, 60mΩ N-channel enhancement mode silicon carbide MOSFET in a Top Side Cooled (TSC) U2 package, designed for automotive applications such as motor control and EV battery chargers. It features a separate driver source pin, high creepage design, and low capacitances for high-speed switching with minimal gate ringing. Continuous drain current is 27A at 100°C case temperature, with a maximum power dissipation of 150W at 25°C junction temperature. Thermal resistance from junction to case is 0.77°C/W. The device is automotive qualified to AEC-Q101, RoHS compliant, and halogen-free. Operating junction and storage temperatures range from -55°C to +175°C.
SiC, MOSFET, 60 mOhm,750V, TSC (U2) , Automotive, Gen4
| Richardson RFPD | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | E4M0060075U2-TR |
| Product Name | Silicon Carbide MOSFETs |
| rDS(on) | 0.0600 ohms |