Wolfspeed Datasheets for Electronic Development Boards
Development and prototype boards and systems are computer boards or complete systems that are used to develop or test electronic modules.
Electronic Development Boards: Learn more
| Product Name | Notes |
|---|---|
| Features: Supports 2nd Generation (C2M™) SiC MOSFETs Integrated isolated power supply High creep/strike clearance Separate regulator for opto-ioslator allows for non-isolated operation Resistor network allows for separate turn-on and... | |
| Features: Supports 900V and 1200V (C3M™) SiC MOSFETs Gate driver output voltage = +15 V (max) / -3.3 V (min) Integrated isolated power supply High Creepage (9mm) clearance Resistor network... | |
| Wolfspeed’s CGD15HB62LP is a form-factor-fitting, two-channel gate driver for the high-performance power module platform. Each of the two gate drive channels is protected against over-current and reverse polarity. The CGD15HB62LP... | |
| Wolfspeed’s CGD15FB45P1 is a six channel gate driver for 1200V SiC MOSFET power modules. Each of the six gate drive channels is protected by a desaturation circuit. In the event... | |
| Wolfspeed’s CGD15HB62P1 is a two-channel gate driver for 1200V SiC MOSFET power modules. Each of the two gate drive channels is protected by a desaturation circuit. In the event of... |