Wolfspeed has launched a base-plate-less module family to meet the requirements of medium power applications, providing solutions across the power electronics continuum. Wolfspeed WolfPACKTM modules are a great choice for designers who want to increase efficiency and power density in a compact, industry standard footprint. The family of modules provide an excellent solution for fast design implementation, scalability, and lower assembly overhead. Wolfspeed WolfPACK modules are currently available in half-bridge and six-pack configurations.
Features
Benefits
Applications
Mosfet Array 2 N-Channel (Half Bridge) 1200V (1.2kV) 105A 10mW Chassis Mount
SIC 2N-CH 1200V 105A MODULE
1200V SIC H-BRIDGE MODULE
| Richardson RFPD | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | CAB011M12FM3 | 1697-CAB011M12FM3-ND | 2488940 | CAB011M12FM3 | CAB011M12FM3 |
| Product Name | Silicon Carbide MOSFET Modules | FET, MOSFET Arrays | MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | FM3 | Module | Module | Module | |
| MOSFET Operating Mode | Enhancement | ||||
| Packing Method | Tray | ||||
| Polarity | N-Channel; 2 N-Channel (Half Bridge) |