Wolfspeed High Power RF LDMOS FET 190 W, 28 V, 1805 – 1880 MHz PTAB182002FC-V1

Description
The PTAB182002FC is a 190-watt LDMOS FET intended for use in multi-standard cellular power amplifier applications in the 1805 to 1880 MHz frequency band. Features include input and output matching, high gain and thermally-enhanced package with earless flange. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability. Features Asymmetric Doherty design Main: P1dB = 70 W Typ Peak: P1dB = 120 W Typ Broadband internal matching Typical two-carrier WCDMA performance at 1842 MHz, 28 V (Doherty configuration) Average output power = 44.6 dBm Linear Gain = 15.5 dB Efficiency = 46% IMD = –25 dBc Increased negative gate-source voltage range for improved performance in Doherty amplifiers Integrated ESD protection Capable of handling 3:1 VSWR @ 30 V,50 W (average) output power (one-carrier WCDMA signal, 10 dB PAR, Doherty test fixture) Pb-free and RoHS-compliant
Datasheet
Description
The PTAB182002FC is a 190-watt LDMOS FET intended for use in multi-standard cellular power amplifier applications in the 1805 to 1880 MHz frequency band. Features include input and output matching, high gain and thermally-enhanced package with earless flange. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability. Features Asymmetric Doherty design Main: P1dB = 70 W Typ Peak: P1dB = 120 W Typ Broadband internal matching Typical two-carrier WCDMA performance at 1842 MHz, 28 V (Doherty configuration) Average output power = 44.6 dBm Linear Gain = 15.5 dB Efficiency = 46% IMD = –25 dBc Increased negative gate-source voltage range for improved performance in Doherty amplifiers Integrated ESD protection Capable of handling 3:1 VSWR @ 30 V,50 W (average) output power (one-carrier WCDMA signal, 10 dB PAR, Doherty test fixture) Pb-free and RoHS-compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power RF LDMOS FET 190 W, 28 V, 1805 – 1880 MHz - PTAB182002FC-V1 - Wolfspeed
Durham, NC, United States
High Power RF LDMOS FET 190 W, 28 V, 1805 – 1880 MHz
PTAB182002FC-V1
High Power RF LDMOS FET 190 W, 28 V, 1805 – 1880 MHz PTAB182002FC-V1
The PTAB182002FC is a 190-watt LDMOS FET intended for use in multi-standard cellular power amplifier applications in the 1805 to 1880 MHz frequency band. Features include input and output matching, high gain and thermally-enhanced package with earless flange. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability. Features Asymmetric Doherty design Main: P1dB = 70 W Typ Peak: P1dB = 120 W Typ Broadband internal matching Typical two-carrier WCDMA performance at 1842 MHz, 28 V (Doherty configuration) Average output power = 44.6 dBm Linear Gain = 15.5 dB Efficiency = 46% IMD = –25 dBc Increased negative gate-source voltage range for improved performance in Doherty amplifiers Integrated ESD protection Capable of handling 3:1 VSWR @ 30 V,50 W (average) output power (one-carrier WCDMA signal, 10 dB PAR, Doherty test fixture) Pb-free and RoHS-compliant

The PTAB182002FC is a 190-watt LDMOS FET intended for use in multi-standard cellular power amplifier applications in the 1805 to 1880 MHz frequency band. Features include input and output matching, high gain and thermally-enhanced package with earless flange. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability.

Features

  • Asymmetric Doherty design
    • Main: P1dB = 70 W Typ
    • Peak: P1dB = 120 W Typ
  • Broadband internal matching
  • Typical two-carrier WCDMA performance at 1842 MHz, 28 V (Doherty configuration)
    • Average output power = 44.6 dBm
    • Linear Gain = 15.5 dB
    • Efficiency = 46%
    • IMD = –25 dBc
  • Increased negative gate-source voltage range for improved performance in Doherty amplifiers
  • Integrated ESD protection
  • Capable of handling 3:1 VSWR @ 30 V,50 W (average) output power (one-carrier WCDMA signal, 10 dB PAR, Doherty test fixture)
  • Pb-free and RoHS-compliant
Supplier's Site Datasheet

Technical Specifications

  Wolfspeed
Product Category RF Transistors
Product Number PTAB182002FC-V1
Product Name High Power RF LDMOS FET 190 W, 28 V, 1805 – 1880 MHz
Transistor Technology / Material High Power RF LDMOS FET 190 W, 28 V, 1805 – 1880 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details