Wolfspeed 30-W, DC – 6-GHz, 50-V, GaN HEMT CGHV40030

Description
Wolfspeed’s CGHV40030 is an unmatched, gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) designed specifically for high efficiency, high gain and wide bandwidth capabilities. The device can be deployed for L, S and C-Band amplifier applications. The data sheet specifications are based on a 0.96 - 1.4 GHz amplifier. The CGHV40030 operates on a 50-volt rail circuit while housed in a 2-lead flange or pill package. Features: Up to 6-GHz operation Application circuit for 0.96 – 1.4 GHz
Datasheet
Description
Wolfspeed’s CGHV40030 is an unmatched, gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) designed specifically for high efficiency, high gain and wide bandwidth capabilities. The device can be deployed for L, S and C-Band amplifier applications. The data sheet specifications are based on a 0.96 - 1.4 GHz amplifier. The CGHV40030 operates on a 50-volt rail circuit while housed in a 2-lead flange or pill package. Features: Up to 6-GHz operation Application circuit for 0.96 – 1.4 GHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30-W, DC – 6-GHz, 50-V, GaN HEMT - CGHV40030 - Wolfspeed
Durham, NC, United States
30-W, DC – 6-GHz, 50-V, GaN HEMT
CGHV40030
30-W, DC – 6-GHz, 50-V, GaN HEMT CGHV40030
Wolfspeed’s CGHV40030 is an unmatched, gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) designed specifically for high efficiency, high gain and wide bandwidth capabilities. The device can be deployed for L, S and C-Band amplifier applications. The data sheet specifications are based on a 0.96 - 1.4 GHz amplifier. The CGHV40030 operates on a 50-volt rail circuit while housed in a 2-lead flange or pill package. Features: Up to 6-GHz operation Application circuit for 0.96 – 1.4 GHz

Wolfspeed’s CGHV40030 is an unmatched, gallium-nitride (GaN) high-electron-mobility transistor (HEMT) designed specifically for high efficiency, high gain and wide bandwidth capabilities. The device can be deployed for L, S and C-Band amplifier applications. The data sheet specifications are based on a 0.96 - 1.4 GHz amplifier. The CGHV40030 operates on a 50-volt rail circuit while housed in a 2-lead flange or pill package.

Features:

  • Up to 6-GHz operation
  • Application circuit for 0.96 – 1.4 GHz
Supplier's Site Datasheet

Technical Specifications

  Wolfspeed
Product Category RF Transistors
Product Number CGHV40030
Product Name 30-W, DC – 6-GHz, 50-V, GaN HEMT
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Transistor Grade / Operating Range Military
Package Type Die
View Details
3 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details