Wolfspeed’s CG2H30070F is a gallium-nitride (GaN) High Electron Mobility Transistor (HEMT). It has an input match to deliver the best possible instantaneous broadband performance from 0.5-3.0 GHz. GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity and higher thermal conductivity. GaN HEMTs also offer greater power density and wider bandwidths compared to Si and GaAs transistors. This device is available in a 2-lead metal/ceramic flanged package for optimal electrical and thermal performance.
Features:
Manufacturer: Cree/Wolfspeed
Win Source Part Number: 866346-CG2H30070F
Series: GaN
Features: RF Mosfet HEMT 28 V - - 75W
Package: Tray
Family Name: CG2H30070
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8541.29.0095
| Wolfspeed | Win Source Electronics | |
|---|---|---|
| Product Category | RF Transistors | RF MOSFET Transistors |
| Product Number | CG2H30070F | 866346-CG2H30070F |
| Product Name | 70-W, 0.5-3.0 GHz, GaN HEMT | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CG2H30070F |
| Transistor Technology / Material | GaN |