Wolfspeed 2nd-Generation Z-FET® 25-mΩ, 1200-V, SiC MOSFET C2M0025120D

Description
Features High-speed switching with low capacitances High blocking voltage with low RDS(on) Easy to parallel and simple to drive Resistant to latch-up Avalanche ruggedness
Request a Quote
Description
Features High-speed switching with low capacitances High blocking voltage with low RDS(on) Easy to parallel and simple to drive Resistant to latch-up Avalanche ruggedness
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

C2M0025120D is a 1200-V, N-channel enhancement-mode silicon carbide MOSFET in a TO-247-3 package, designed for high-efficiency power conversion in applications such as solar inverters, motor drives, and DC/DC converters. The device features a drain-source on-state resistance of 25 mΩ at 25°C and 41 mΩ at 150°C, with a continuous drain current of 39 A at 100°C case temperature. It supports a maximum junction temperature of 150°C and has a thermal resistance from junction to case of 0.24-0.33 °C/W. The MOSFET is avalanche-rated, latch-up resistant, halogen-free, and RoHS compliant. Switching performance includes a total gate charge of 194 nC, with turn-on and turn-off energies of 1.14 mJ and 0.8 mJ when using an external SiC diode. Mounting torque is specified at 1 Nm for M3 or 6-32 screws.

Datasheet Summary
Powered by GS/AI

C2M0025120D is a 1200-V, N-channel enhancement-mode silicon carbide MOSFET in a TO-247-3 package, designed for high-efficiency power conversion in applications such as solar inverters, motor drives, and DC/DC converters. The device features a drain-source on-state resistance of 25 mΩ at 25°C and 41 mΩ at 150°C, with a continuous drain current of 39 A at 100°C case temperature. It supports a maximum junction temperature of 150°C and has a thermal resistance from junction to case of 0.24-0.33 °C/W. The MOSFET is avalanche-rated, latch-up resistant, halogen-free, and RoHS compliant. Switching performance includes a total gate charge of 194 nC, with turn-on and turn-off energies of 1.14 mJ and 0.8 mJ when using an external SiC diode. Mounting torque is specified at 1 Nm for M3 or 6-32 screws.

Suppliers

Company
Product
Description
Supplier Links
2nd-Generation Z-FET® 25-mΩ, 1200-V, SiC MOSFET - C2M0025120D - Wolfspeed
Durham, NC, United States
2nd-Generation Z-FET® 25-mΩ, 1200-V, SiC MOSFET
C2M0025120D
2nd-Generation Z-FET® 25-mΩ, 1200-V, SiC MOSFET C2M0025120D
Features High-speed switching with low capacitances High blocking voltage with low RDS(on) Easy to parallel and simple to drive Resistant to latch-up Avalanche ruggedness

Features

  • High-speed switching with low capacitances
  • High blocking voltage with low RDS(on)
  • Easy to parallel and simple to drive
  • Resistant to latch-up
  • Avalanche ruggedness
Supplier's Site Datasheet
MOSFETs - 9158818 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9158818
MOSFETs 9158818
N-chan SiC MOSFET 1200V 90A TO247

N-chan SiC MOSFET 1200V 90A TO247

Supplier's Site
MOSFETs - 9158818P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9158818P
MOSFETs 9158818P
N-chan SiC MOSFET 1200V 90A TO247

N-chan SiC MOSFET 1200V 90A TO247

Supplier's Site
MOSFETs - 1456863 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1456863
MOSFETs 1456863
N-chan SiC MOSFET 1200V 90A TO247

N-chan SiC MOSFET 1200V 90A TO247

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - C2M0025120D - 770896-C2M0025120D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - C2M0025120D
770896-C2M0025120D
TRANSISTORS - Transistors - FETs, MOSFETs - RF - C2M0025120D 770896-C2M0025120D
Manufacturer: Cree/Wolfspeed Win Source Part Number: 770896-C2M0025120D Series: Z-FET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: SiCFET (Silicon Carbide) Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Family Name: C2M0025120D Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 20V Manufacturer Package: TO-247-3 Channel Type Type: N Drain Source Voltage: 1200V Vgs(th) (Maximum) @ Id: 2.4V @ 10mA Gate Charge (Qg) (Maximum) @ Vgs: 161nC @ 20V Input Capacitance (Ciss) (Maximum) @ Vds: 2788pF @ 1000V Vgs (Maximum): +25V, -10V Power Dissipation (Maximum): 463W (Tc) Rds On (Maximum) @ Id, Vgs: 34 mOhm @ 50A, 20V Alternative Parts (Cross-Reference): SCT3040KLC11; SCT3022KLGC11; SCT3022KLC11; SCT3040KLHRC11; Introduction Date: September 02, 2015 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Cree/Wolfspeed
Win Source Part Number: 770896-C2M0025120D
Series: Z-FET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: SiCFET (Silicon Carbide)
Current - Continuous Drain (Id) @ 25°C: 90A (Tc)
Family Name: C2M0025120D
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 20V
Manufacturer Package: TO-247-3
Channel Type Type: N
Drain Source Voltage: 1200V
Vgs(th) (Maximum) @ Id: 2.4V @ 10mA
Gate Charge (Qg) (Maximum) @ Vgs: 161nC @ 20V
Input Capacitance (Ciss) (Maximum) @ Vds: 2788pF @ 1000V
Vgs (Maximum): +25V, -10V
Power Dissipation (Maximum): 463W (Tc)
Rds On (Maximum) @ Id, Vgs: 34 mOhm @ 50A, 20V
Alternative Parts (Cross-Reference): SCT3040KLC11; SCT3022KLGC11; SCT3022KLC11; SCT3040KLHRC11;
Introduction Date: September 02, 2015
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1200V 90A MOSFET Transistor
278-C2M0025120D
1200V 90A MOSFET Transistor 278-C2M0025120D
SICFET N-CH 1200V 90A TO247-3 Product overview: C2M0025120D from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C2M0025120D can be used for catalog matching and distributor lookup.

SICFET N-CH 1200V 90A TO247-3 Product overview: C2M0025120D from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C2M0025120D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - C2M0025120D-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
C2M0025120D-ND
Single FETs, MOSFETs C2M0025120D-ND
N-Channel 1200V 90A (Tc) 463W (Tc) Through Hole TO-247-3

N-Channel 1200V 90A (Tc) 463W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Mosfet, N-Ch, 1.2Kv, 90A, To-247-3; Mosfet Module Configuration Wolfspeed - 54X4873 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 90A, To-247-3; Mosfet Module Configuration Wolfspeed
54X4873
Mosfet, N-Ch, 1.2Kv, 90A, To-247-3; Mosfet Module Configuration Wolfspeed 54X4873
MOSFET, N-CH, 1.2KV, 90A, TO-247-3; MOSFET Module Configuration:Single ; Continuous Drain Current Id:90A; Drain Source Voltage Vds:1.2kV; No. of Pins:3Pins; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes

MOSFET, N-CH, 1.2KV, 90A, TO-247-3; MOSFET Module Configuration:Single; Continuous Drain Current Id:90A; Drain Source Voltage Vds:1.2kV; No. of Pins:3Pins; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SIC MOSFET 1200V RDS ON 25 mOhm

MOSFET SIC MOSFET 1200V RDS ON 25 mOhm

Buy Now Datasheet
Single FETs, MOSFETs - C2M0025120D - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
C2M0025120D
Single FETs, MOSFETs C2M0025120D
SICFET N-CH 1200V 90A TO247-3

SICFET N-CH 1200V 90A TO247-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - C2M0025120D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
C2M0025120D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs C2M0025120D
SICFET N-CH 1200V 90A TO247-3

SICFET N-CH 1200V 90A TO247-3

Supplier's Site

Technical Specifications

  Wolfspeed RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number C2M0025120D 9158818 9158818P 770896-C2M0025120D 278-C2M0025120D C2M0025120D-ND 54X4873 C2M0025120D C2M0025120D C2M0025120D
Product Name 2nd-Generation Z-FET® 25-mΩ, 1200-V, SiC MOSFET MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - C2M0025120D 1200V 90A MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 1.2Kv, 90A, To-247-3; Mosfet Module Configuration Wolfspeed MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Transistor Technology / Material 2nd-Generation Z-FET® 25-mΩ, 1200-V, SiC MOSFET Silicon Carbide SiCFET (Silicon Carbide)
Package Type TO-247-3 TO-247; To-247 TO-247; TO-247 TO-247; SOT3 Tube TO-247; TO-247-3 TO-3; TO-247 TO-247; TO-247-3 TO-247; TO-247-3
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data