Wolfspeed 90-W RF Power GaN HEMT CGH40090PP

Description
Wolfspeed’s CGH40090PP is an unmatched, gallium-nitride (GaN) high electron mobility transistor (HEMT). The CGH40090PP, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of RF and microwave applications. GaN HEMTs offer high efficiency, high gain and wide bandwidth capabilities making the CGH40090PP ideal for linear and compressed amplifier circuits. The transistor is available in a 4-lead flange package. Features: Up to 2.5 GHz operation
Request a Quote Datasheet
Description
Wolfspeed’s CGH40090PP is an unmatched, gallium-nitride (GaN) high electron mobility transistor (HEMT). The CGH40090PP, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of RF and microwave applications. GaN HEMTs offer high efficiency, high gain and wide bandwidth capabilities making the CGH40090PP ideal for linear and compressed amplifier circuits. The transistor is available in a 4-lead flange package. Features: Up to 2.5 GHz operation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
90-W RF Power GaN HEMT - CGH40090PP - Wolfspeed
Durham, NC, United States
90-W RF Power GaN HEMT
CGH40090PP
90-W RF Power GaN HEMT CGH40090PP
Wolfspeed’s CGH40090PP is an unmatched, gallium-nitride (GaN) high electron mobility transistor (HEMT). The CGH40090PP, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of RF and microwave applications. GaN HEMTs offer high efficiency, high gain and wide bandwidth capabilities making the CGH40090PP ideal for linear and compressed amplifier circuits. The transistor is available in a 4-lead flange package. Features: Up to 2.5 GHz operation

Wolfspeed’s CGH40090PP is an unmatched, gallium-nitride (GaN) high electron mobility transistor (HEMT). The CGH40090PP, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of RF and microwave applications. GaN HEMTs offer high efficiency, high gain and wide bandwidth capabilities making the CGH40090PP ideal for linear and compressed amplifier circuits. The transistor is available in a 4-lead flange package.

Features:

  • Up to 2.5 GHz operation
Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CGH40090PP - 771509-CGH40090PP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CGH40090PP
771509-CGH40090PP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CGH40090PP 771509-CGH40090PP
Manufacturer: Cree/Wolfspeed Win Source Part Number: 771509-CGH40090PP Series: GaN Packaging: Tube Package: 440199 Current Rating: 28A Frequency: 0Hz ~ 4GHz Current - Test: 1A Gain: 12.5dB Transistor Type: HEMT Voltage - Test: 28V Power - Output: 100W Family Name: CGH40090PP Categories: Discrete Semiconductor Products Manufacturer Package: 440199 Voltage Rating DC: 84V Introduction Date: September 02, 2015 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Cree/Wolfspeed
Win Source Part Number: 771509-CGH40090PP
Series: GaN
Packaging: Tube
Package: 440199
Current Rating: 28A
Frequency: 0Hz ~ 4GHz
Current - Test: 1A
Gain: 12.5dB
Transistor Type: HEMT
Voltage - Test: 28V
Power - Output: 100W
Family Name: CGH40090PP
Categories: Discrete Semiconductor Products
Manufacturer Package: 440199
Voltage Rating DC: 84V
Introduction Date: September 02, 2015
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RF JFET Transistors
CGH40090PP
RF JFET Transistors CGH40090PP
RF JFET Transistors GaN HEMT DC-2.5GHz, 90 Watt

RF JFET Transistors GaN HEMT DC-2.5GHz, 90 Watt

Buy Now Datasheet

Technical Specifications

  Wolfspeed Win Source Electronics VAST STOCK CO., LIMITED
Product Category RF Transistors Transistors Transistors
Product Number CGH40090PP 771509-CGH40090PP CGH40090PP
Product Name 90-W RF Power GaN HEMT TRANSISTORS - Transistors - FETs, MOSFETs - RF - CGH40090PP RF JFET Transistors
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB50N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers