Wolfspeed Mosfet Module, Dual N-Ch, 1.2Kv, 444A; Mosfet Module Configuration Wolfspeed CAS325M12HM2

Description
MOSFET MODULE, DUAL N-CH, 1.2KV, 444A; MOSFET Module Configuration:Half Bridge; Continuous Drain Current Id:444A; Drain Source Voltage Vds:1.2kV; No. of Pins:-; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:2.6V RoHS Compliant: Yes
Datasheet
Description
MOSFET MODULE, DUAL N-CH, 1.2KV, 444A; MOSFET Module Configuration:Half Bridge; Continuous Drain Current Id:444A; Drain Source Voltage Vds:1.2kV; No. of Pins:-; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:2.6V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet Module, Dual N-Ch, 1.2Kv, 444A; Mosfet Module Configuration Wolfspeed - 21AH3193 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Module, Dual N-Ch, 1.2Kv, 444A; Mosfet Module Configuration Wolfspeed
21AH3193
Mosfet Module, Dual N-Ch, 1.2Kv, 444A; Mosfet Module Configuration Wolfspeed 21AH3193
MOSFET MODULE, DUAL N-CH, 1.2KV, 444A; MOSFET Module Configuration:Half Bridge; Continuous Drain Current Id:444A; Drain Source Voltage Vds:1.2kV; No. of Pins:-; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:2.6V RoHS Compliant: Yes

MOSFET MODULE, DUAL N-CH, 1.2KV, 444A; MOSFET Module Configuration:Half Bridge; Continuous Drain Current Id:444A; Drain Source Voltage Vds:1.2kV; No. of Pins:-; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:2.6V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CAS325M12HM2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CAS325M12HM2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CAS325M12HM2
MOSFET 2N-CH 1200V 444A MODULE

MOSFET 2N-CH 1200V 444A MODULE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 21AH3193 CAS325M12HM2
Product Name Mosfet Module, Dual N-Ch, 1.2Kv, 444A; Mosfet Module Configuration Wolfspeed Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IDSS 444000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

40V 240A MOSFET Transistor - 278-AUIRF2804WL - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details