SICFET N-CH 650V 37A TO247-4L Product overview: C3M0060065K from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 37A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C3M0060065K can be used for catalog matching and distributor lookup.
Silicon Carbide Power MOSFET
C3MTM MOSFET Technology Features
Benefits
Applications
Manufacturer: Wolfspeed, Inc.
Win Source Part Number: 1324548-C3M0060065K
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 37A (Tc)
Rds On (Max) @ Id, Vgs: 79mOhm @ 13.2A, 15V
Vgs(th) (Max) @ Id: 3.6V @ 5mA
Power Dissipation (Max): 150W (Tc)
Supplier Device Package: TO-247-4L
Gate Charge (Qg) (Max) @ Vgs: 46 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 1020 pF @ 600 V
Vgs (Max): +15V, -4V
Temperature Range - Operating: -40°C ~ 175°C (TJ)
Case / Package: TO-247-4
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: Not Applicable
HTSUS: 8541.29.0095
Other Part Number: 1697-C3M0060065K,-33
Base Product Number: C3M0060065
Drive Voltage (Max Rds On, Min Rds On): 15V
RoHS Status: ROHS3 Compliant
N-Channel 650V 37A (Tc) 150W (Tc) Through Hole TO-247-4L
SICFET N-CH 650V 37A TO247-4L
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-C3M0060065K | C3M0060065K | 1324548-C3M0060065K | 1697-C3M0060065K-ND | 2488937 | C3M0060065K |
| Product Name | 650V 37A MOSFET Transistor | Silicon Carbide MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 650 volts | |||||
| Transconductance | 0.0100 kS | |||||
| PD | 150 milliwatts |