Wolfspeed 2nd-Generation Z-FET® 1200-V, 40-mΩ, Silicon-Carbide MOSFET C2M0040120D

Description
Features High-speed switching with low capacitances High blocking voltage with low RDS(on) Avalanche ruggedness Resistant to latch-up Easy to parallel and simple to drive
Request a Quote
Description
Features High-speed switching with low capacitances High blocking voltage with low RDS(on) Avalanche ruggedness Resistant to latch-up Easy to parallel and simple to drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

C2M0040120D is a 1200 V, N-channel enhancement mode silicon carbide power MOSFET for high-efficiency switching applications such as solar inverters, DC/DC converters, and motor drives. It is packaged in a TO-247-3 case with a mounting torque of 1 Nm. The device has a maximum drain-source on-state resistance of 52 mΩ at 25 °C and 82 mΩ at 150 °C, with a continuous drain current of 36 A at 100 °C case temperature. It supports a peak pulsed drain current of 160 A and dissipates up to 278 W at 25 °C case temperature. The thermal resistance from junction to case is 0.33 to 0.45 °C/W. The MOSFET is RoHS compliant, halogen-free, and operates from -55 °C to 150 °C junction temperature.

Datasheet Summary
Powered by GS/AI

C2M0040120D is a 1200 V, N-channel enhancement mode silicon carbide power MOSFET for high-efficiency switching applications such as solar inverters, DC/DC converters, and motor drives. It is packaged in a TO-247-3 case with a mounting torque of 1 Nm. The device has a maximum drain-source on-state resistance of 52 mΩ at 25 °C and 82 mΩ at 150 °C, with a continuous drain current of 36 A at 100 °C case temperature. It supports a peak pulsed drain current of 160 A and dissipates up to 278 W at 25 °C case temperature. The thermal resistance from junction to case is 0.33 to 0.45 °C/W. The MOSFET is RoHS compliant, halogen-free, and operates from -55 °C to 150 °C junction temperature.

Suppliers

Company
Product
Description
Supplier Links
2nd-Generation Z-FET® 1200-V, 40-mΩ, Silicon-Carbide MOSFET - C2M0040120D - Wolfspeed
Durham, NC, United States
2nd-Generation Z-FET® 1200-V, 40-mΩ, Silicon-Carbide MOSFET
C2M0040120D
2nd-Generation Z-FET® 1200-V, 40-mΩ, Silicon-Carbide MOSFET C2M0040120D
Features High-speed switching with low capacitances High blocking voltage with low RDS(on) Avalanche ruggedness Resistant to latch-up Easy to parallel and simple to drive

Features

  • High-speed switching with low capacitances
  • High blocking voltage with low RDS(on)
  • Avalanche ruggedness
  • Resistant to latch-up
  • Easy to parallel and simple to drive
Supplier's Site Datasheet
Singapore, Singapore
1200V 60A MOSFET Transistor
278-C2M0040120D
1200V 60A MOSFET Transistor 278-C2M0040120D
SICFET N-CH 1200V 60A TO247-3 Product overview: C2M0040120D from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C2M0040120D can be used for catalog matching and distributor lookup.

SICFET N-CH 1200V 60A TO247-3 Product overview: C2M0040120D from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C2M0040120D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - C2M0040120D - 844240-C2M0040120D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - C2M0040120D
844240-C2M0040120D
TRANSISTORS - Transistors - FETs, MOSFETs - RF - C2M0040120D 844240-C2M0040120D
Manufacturer: Cree/Wolfspeed Win Source Part Number: 844240-C2M0040120D Series: Z-FET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 1200 V 60A (Tc) 330W (Tc) Through Hole TO-247-3 Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Not For New Designs Family Name: C2M0040120 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Cree/Wolfspeed
Win Source Part Number: 844240-C2M0040120D
Series: Z-FET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 1200 V 60A (Tc) 330W (Tc) Through Hole TO-247-3
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: C2M0040120
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - C2M0040120D-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
C2M0040120D-ND
Single FETs, MOSFETs C2M0040120D-ND
N-Channel 1200V 60A (Tc) 330W (Tc) Through Hole TO-247-3

N-Channel 1200V 60A (Tc) 330W (Tc) Through Hole TO-247-3

Buy Now Datasheet
MOSFETs - 9230711P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9230711P
MOSFETs 9230711P
N-chan SiC MOSFET 1200V 90A TO247

N-chan SiC MOSFET 1200V 90A TO247

Supplier's Site
MOSFETs - 9230711 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9230711
MOSFETs 9230711
N-chan SiC MOSFET 1200V 90A TO247

N-chan SiC MOSFET 1200V 90A TO247

Supplier's Site
MOSFETs - 1455875 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1455875
MOSFETs 1455875
N-chan SiC MOSFET 1200V 90A TO247

N-chan SiC MOSFET 1200V 90A TO247

Supplier's Site
Mosfet, N-Ch, 1.2Kv, 60A, To-247; Mosfet Module Configuration Wolfspeed - 98Y6010 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 60A, To-247; Mosfet Module Configuration Wolfspeed
98Y6010
Mosfet, N-Ch, 1.2Kv, 60A, To-247; Mosfet Module Configuration Wolfspeed 98Y6010
MOSFET, N-CH, 1.2KV, 60A, TO-247; MOSFET Module Configuration:Single ; Continuous Drain Current Id:60A; Drain Source Voltage Vds:1.2kV; No. of Pins:3Pins; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:2.6V RoHS Compliant: Yes

MOSFET, N-CH, 1.2KV, 60A, TO-247; MOSFET Module Configuration:Single; Continuous Drain Current Id:60A; Drain Source Voltage Vds:1.2kV; No. of Pins:3Pins; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:2.6V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - C2M0040120D - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
C2M0040120D
Single FETs, MOSFETs C2M0040120D
SICFET N-CH 1200V 60A TO247-3

SICFET N-CH 1200V 60A TO247-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - C2M0040120D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
C2M0040120D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs C2M0040120D
SICFET N-CH 1200V 60A TO247-3

SICFET N-CH 1200V 60A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SiC Power MOSFET 1200V, 60A

MOSFET SiC Power MOSFET 1200V, 60A

Buy Now Datasheet

Technical Specifications

  Wolfspeed ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number C2M0040120D 278-C2M0040120D 844240-C2M0040120D C2M0040120D-ND 9230711P 9230711 98Y6010 C2M0040120D C2M0040120D C2M0040120D
Product Name 2nd-Generation Z-FET® 1200-V, 40-mΩ, Silicon-Carbide MOSFET 1200V 60A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - C2M0040120D Single FETs, MOSFETs MOSFETs MOSFETs Mosfet, N-Ch, 1.2Kv, 60A, To-247; Mosfet Module Configuration Wolfspeed Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Transistor Technology / Material 2nd-Generation Z-FET® 1200-V, 40-mΩ, Silicon-Carbide MOSFET Silicon Carbide SiCFET (Silicon Carbide)
Package Type TO-247-3 Tube TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-247; TO-247 TO-247; To-247 TO-3; TO-247 TO-247; TO-247-3 TO-247; TO-247-3
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 1200 volts 1200 volts
Unlock Full Specs
to access all available technical data