Technical Features
Applications
System Benefits
SIC, MODULE, 500A, 1700V, 62MM,
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | CAB500M17HM3T | 1697-CAB500M17HM3T-ND |
| Product Name | Silicon Carbide MOSFET Modules | FET, MOSFET Arrays |
| Package Type | 110 x 65 mm | Module |