Silicon Carbide Power MOSFET
C3MTM MOSFET Technology
Wolfspeed continues its leadership in SiC technology by offering MOSFETs in a wide variety of on-resistances and package options, enabling designers to select the right part for their applications. The efficiency gained by moving from a silicon-based solution to silicon carbide can reduce system size, weight, complexity, and cost in most high-power applications. Based on 3rd generation MOSFET technology, the C3M0350120J includes a rugged intrinsic body diode which allows for 3rd quadrant operation without the need for an additional external diode. Wolfspeed has designed 3rd generation MOSFETs with increased CGS/CGD ratio for better hard-switching performance. Soft-switching applications can also benefit from the more linear COSS behavior. Designers can reduce component-count by moving from silicon-based, three-level topologies to simpler two-level topologies made possible by the improved switching performance.
Features
Benefits
Applications
N-Channel 1200V 7.2A (Tc) 40.8W (Tc) Surface Mount TO-263-7
SICFET N-CH 1200V 7.2A TO263-7
SICFET N-CH 1200V 7.2A TO263-7
| Richardson RFPD | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | C3M0350120J | 1697-C3M0350120J-ND | C3M0350120J | C3M0350120J |
| Product Name | Silicon Carbide MOSFETs | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| rDS(on) | 0.3500 ohms | |||
| Package Type | TO-263-7 | TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Transistor Technology / Material | Silicon Carbide | SiCFET (Silicon Carbide) | ||
| V(BR)DSS | 1200 volts |