Wolfspeed’s CGH40180PP is an unmatched, gallium-nitride (GaN) high-electron-mobili
FEATURES:
Manufacturer: Cree/Wolfspeed
Win Source Part Number: 866375-CGH40180PP
Series: GaN
Features: RF Mosfet HEMT 28 V 2 A 0Hz ~ 2.5GHz 19dB 220W 440199
Package: Tray
Package: 440199
Family Name: CGH40*
Categories: Discrete Semiconductor Products
Case / Package: 440199
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8541.29.0075
RF JFET Transistors GaN HEMT DC-2.5GHz, 180 Watt
| Wolfspeed | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF Transistors | RF MOSFET Transistors | Transistors |
| Product Number | CGH40180PP | 866375-CGH40180PP | CGH40180PP |
| Product Name | 180-W RF Power GaN HEMT | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CGH40180PP | RF JFET Transistors |
| Transistor Technology / Material | GaN |