Wolfspeed Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode C3M0075120J

Description
Wolfspeed extends its leadership in SiC technology by introducing the most advanced SiC MOSFET technology in new low inductance discrete packing. The newly released packages allow engineers to take full advantage of the high-frequency capability of the latest C3MTM planar MOSFET chips. Designers can reduce component-count by moving from silicon-based, three-level topologies to simpler two-level topologies made possible by the improved switching performance. This device features low on-resistance combined with a low gate charge, making it ideally suited for three-phase, bridgeless PFC topologies as well as AC-AC converters and chargers. Features Minimum of 1200V Vbr across entire operating temperature range New low-impedance package with driver source > 7mm of creepage/clearance between drain and source High-speed switching with low output capacitance High blocking voltage with low RDS(on) Fast intrinsic diode with low reverse recovery (Qrr) Easy to parallel and simple to drive Download our LTspice Models or try our SpeedFit design simulator
Request a Quote
Description
Wolfspeed extends its leadership in SiC technology by introducing the most advanced SiC MOSFET technology in new low inductance discrete packing. The newly released packages allow engineers to take full advantage of the high-frequency capability of the latest C3MTM planar MOSFET chips. Designers can reduce component-count by moving from silicon-based, three-level topologies to simpler two-level topologies made possible by the improved switching performance. This device features low on-resistance combined with a low gate charge, making it ideally suited for three-phase, bridgeless PFC topologies as well as AC-AC converters and chargers. Features Minimum of 1200V Vbr across entire operating temperature range New low-impedance package with driver source > 7mm of creepage/clearance between drain and source High-speed switching with low output capacitance High blocking voltage with low RDS(on) Fast intrinsic diode with low reverse recovery (Qrr) Easy to parallel and simple to drive Download our LTspice Models or try our SpeedFit design simulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C3M0075120J is a silicon carbide power MOSFET with 1200 V drain-source voltage rating and an on-resistance of 75 mΩ at 25 °C, designed for high-efficiency switching applications such as EV battery chargers and renewable energy systems. It features a TO-263-7 package with 7 mm creepage distance between drain and source, and supports a maximum continuous drain current of 19.7 A at 100 °C and 80 A for pulsed operation. The device has a junction-to-case thermal resistance of 1.1 °C/W and operates from -55 °C to +150 °C. It is RoHS compliant and halogen-free.

Datasheet Summary
Powered by GS/AI

The C3M0075120J is a silicon carbide power MOSFET with 1200 V drain-source voltage rating and an on-resistance of 75 mΩ at 25 °C, designed for high-efficiency switching applications such as EV battery chargers and renewable energy systems. It features a TO-263-7 package with 7 mm creepage distance between drain and source, and supports a maximum continuous drain current of 19.7 A at 100 °C and 80 A for pulsed operation. The device has a junction-to-case thermal resistance of 1.1 °C/W and operates from -55 °C to +150 °C. It is RoHS compliant and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode - C3M0075120J - Wolfspeed
Durham, NC, United States
Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode
C3M0075120J
Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode C3M0075120J
Wolfspeed extends its leadership in SiC technology by introducing the most advanced SiC MOSFET technology in new low inductance discrete packing. The newly released packages allow engineers to take full advantage of the high-frequency capability of the latest C3MTM planar MOSFET chips. Designers can reduce component-count by moving from silicon-based, three-level topologies to simpler two-level topologies made possible by the improved switching performance. This device features low on-resistance combined with a low gate charge, making it ideally suited for three-phase, bridgeless PFC topologies as well as AC-AC converters and chargers. Features Minimum of 1200V Vbr across entire operating temperature range New low-impedance package with driver source > 7mm of creepage/clearance between drain and source High-speed switching with low output capacitance High blocking voltage with low RDS(on) Fast intrinsic diode with low reverse recovery (Qrr) Easy to parallel and simple to drive Download our LTspice Models or try our SpeedFit design simulator

Wolfspeed extends its leadership in SiC technology by introducing the most advanced SiC MOSFET technology in new low inductance discrete packing. The newly released packages allow engineers to take full advantage of the high-frequency capability of the latest C3MTM planar MOSFET chips. Designers can reduce component-count by moving from silicon-based, three-level topologies to simpler two-level topologies made possible by the improved switching performance. This device features low on-resistance combined with a low gate charge, making it ideally suited for three-phase, bridgeless PFC topologies as well as AC-AC converters and chargers.

Features

  • Minimum of 1200V Vbr across entire operating temperature range
  • New low-impedance package with driver source
  • > 7mm of creepage/clearance between drain and source
  • High-speed switching with low output capacitance
  • High blocking voltage with low RDS(on)
  • Fast intrinsic diode with low reverse recovery (Qrr)
  • Easy to parallel and simple to drive

Download our LTspice Models or try our SpeedFit design simulator

Supplier's Site Datasheet
Single FETs, MOSFETs - 1697-C3M0075120J-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-C3M0075120J-ND
Single FETs, MOSFETs 1697-C3M0075120J-ND
N-Channel 1200V 30A (Tc) 113.6W (Tc) Surface Mount D2PAK-7

N-Channel 1200V 30A (Tc) 113.6W (Tc) Surface Mount D2PAK-7

Buy Now Datasheet
MOSFETs - 1923511 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1923511
MOSFETs 1923511
MOSFET SIC MOSFET 1200V 75 mOhm TO-263-7

MOSFET SIC MOSFET 1200V 75 mOhm TO-263-7

Supplier's Site
MOSFETs - 1923373 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1923373
MOSFETs 1923373
MOSFET SIC MOSFET 1200V 75 mOhm TO-263-7

MOSFET SIC MOSFET 1200V 75 mOhm TO-263-7

Supplier's Site
Silicon Carbide MOSFETs - C3M0075120J - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
C3M0075120J
Silicon Carbide MOSFETs C3M0075120J
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features C3MTM SiC MOSFET technology Low impedance package with driver source pin 7mm of creepage distance between drain and source High blocking voltage with low on-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduce cooling requirements Increase power density Increase system switching frequency Applications Renewable energy EV battery chargers High voltage DC/DC converters Switch Mode Power Supplies

Silicon Carbide Power MOSFET
C3MTM MOSFET Technology

Features

  • C3MTM SiC MOSFET technology
  • Low impedance package with driver source pin
  • 7mm of creepage distance between drain and source
  • High blocking voltage with low on-resistance
  • High speed switching with low capacitances
  • Fast intrinsic diode with low reverse recovery (Qrr)
  • Halogen free, RoHS compliant

Benefits

  • Reduce switching losses and minimize gate ringing
  • Higher system efficiency
  • Reduce cooling requirements
  • Increase power density
  • Increase system switching frequency

Applications

  • Renewable energy
  • EV battery chargers
  • High voltage DC/DC converters
  • Switch Mode Power Supplies
Supplier's Site Datasheet
Singapore, Singapore
1200V 30A MOSFET Transistor
278-C3M0075120J
1200V 30A MOSFET Transistor 278-C3M0075120J
SICFET N-CH 1200V 30A D2PAK-7 Product overview: C3M0075120J from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C3M0075120J can be used for catalog matching and distributor lookup.

SICFET N-CH 1200V 30A D2PAK-7 Product overview: C3M0075120J from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C3M0075120J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325249-C3M0075120J - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325249-C3M0075120J
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325249-C3M0075120J
Manufacturer: Wolfspeed, Inc. Win Source Part Number: 1325249-C3M0075120J Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 50 Mounting: Surface Mount Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 90mOhm @ 20A, 15V Vgs(th) (Max) @ Id: 4V @ 5mA Power Dissipation (Max): 113.6W (Tc) Supplier Device Package: D2PAK-7 Gate Charge (Qg) (Max) @ Vgs: 51 nC @ 15 V Input Capacitance (Ciss) (Max) @ Vds: 1350 pF @ 1000 V Vgs (Max): +19V, -8V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) HTSUS: 8541.29.0095 Other Part Number: -3312-C3M0075120J,C3 M0075120J-ND,1697-C3 M0075120J Base Product Number: C3M0075120 Drive Voltage (Max Rds On, Min Rds On): 15V RoHS Status: ROHS3 Compliant

Manufacturer: Wolfspeed, Inc.
Win Source Part Number: 1325249-C3M0075120J
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 50
Mounting: Surface Mount
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 90mOhm @ 20A, 15V
Vgs(th) (Max) @ Id: 4V @ 5mA
Power Dissipation (Max): 113.6W (Tc)
Supplier Device Package: D2PAK-7
Gate Charge (Qg) (Max) @ Vgs: 51 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 1350 pF @ 1000 V
Vgs (Max): +19V, -8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 3 (168 Hours)
HTSUS: 8541.29.0095
Other Part Number: -3312-C3M0075120J,C3M0075120J-ND,1697-C3M0075120J
Base Product Number: C3M0075120
Drive Voltage (Max Rds On, Min Rds On): 15V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - C3M0075120J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
C3M0075120J
Discrete Semiconductor Products - Transistors - FETs, MOSFETs C3M0075120J
SICFET N-CH 1200V 30A D2PAK-7

SICFET N-CH 1200V 30A D2PAK-7

Supplier's Site
Single FETs, MOSFETs - C3M0075120J - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
C3M0075120J
Single FETs, MOSFETs C3M0075120J
SICFET N-CH 1200V 30A D2PAK-7

SICFET N-CH 1200V 30A D2PAK-7

Supplier's Site Datasheet
Mosfet, N-Ch, 1.2Kv, 30A, To-263; Mosfet Module Configuration Wolfspeed - 27AC3668 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 30A, To-263; Mosfet Module Configuration Wolfspeed
27AC3668
Mosfet, N-Ch, 1.2Kv, 30A, To-263; Mosfet Module Configuration Wolfspeed 27AC3668
MOSFET, N-CH, 1.2KV, 30A, TO-263; MOSFET Module Configuration:Single ; Continuous Drain Current Id:30A; Drain Source Voltage Vds:1.2kV; No. of Pins:7Pins; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N-CH, 1.2KV, 30A, TO-263; MOSFET Module Configuration:Single; Continuous Drain Current Id:30A; Drain Source Voltage Vds:1.2kV; No. of Pins:7Pins; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET SIC MOSFET 1200V 75 mOhm TO-263-7

MOSFET SIC MOSFET 1200V 75 mOhm TO-263-7

Buy Now Datasheet

Technical Specifications

  Wolfspeed DigiKey RS Components, Ltd. Richardson RFPD ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number C3M0075120J 1697-C3M0075120J-ND 1923511 C3M0075120J 278-C3M0075120J 1325249-C3M0075120J C3M0075120J C3M0075120J 27AC3668 C3M0075120J
Product Name Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode Single FETs, MOSFETs MOSFETs Silicon Carbide MOSFETs 1200V 30A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 1.2Kv, 30A, To-263; Mosfet Module Configuration Wolfspeed MOSFET
Transistor Technology / Material Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode Silicon Carbide SiCFET (Silicon Carbide)
Package Type TO-263-7 TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA TO-263; To-263 TO-263-7 Tube TO-263; SOT3; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA TO-263; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA TO-3; TO-263
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data