Wolfspeed High Power RF LDMOS FET 50 W, 28 V, 2300 – 2400 MHz PTAC240502FC-V1

Description
The PTAC240502FC is a 47-watt LDMOS FET with an asymmetrical design intended for use in multi-standard cellular power amplifier applications in the 2300 to 2400 MHz frequency band. Features include dual-path design, input matching, high gain and thermally-enhanced package with earless flanges. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability. Features Input matched Asymmetrical Doherty design Main: P1dB = 17 W Typ Peak: P1dB = 33 W Typ Typical Pulsed CW performance, 2350 MHz, 28 V, 160 μs pulse width, 10% duty cycle, Doherty Configuration Output power at P1dB = 45.7 W Efficiency = 46.2% Gain = 14.6 dB ACPR = –31 dBc @ 5 MHz Capable of handling 10:1 VSWR @28 V, 50 W (CW) output power Integrated ESD protection: Human Body Model, Class 1B (per JESD22-A114) Low thermal resistance Pb-free and RoHS compliant
Datasheet
Description
The PTAC240502FC is a 47-watt LDMOS FET with an asymmetrical design intended for use in multi-standard cellular power amplifier applications in the 2300 to 2400 MHz frequency band. Features include dual-path design, input matching, high gain and thermally-enhanced package with earless flanges. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability. Features Input matched Asymmetrical Doherty design Main: P1dB = 17 W Typ Peak: P1dB = 33 W Typ Typical Pulsed CW performance, 2350 MHz, 28 V, 160 μs pulse width, 10% duty cycle, Doherty Configuration Output power at P1dB = 45.7 W Efficiency = 46.2% Gain = 14.6 dB ACPR = –31 dBc @ 5 MHz Capable of handling 10:1 VSWR @28 V, 50 W (CW) output power Integrated ESD protection: Human Body Model, Class 1B (per JESD22-A114) Low thermal resistance Pb-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power RF LDMOS FET 50 W, 28 V, 2300 – 2400 MHz - PTAC240502FC-V1 - Wolfspeed
Durham, NC, United States
High Power RF LDMOS FET 50 W, 28 V, 2300 – 2400 MHz
PTAC240502FC-V1
High Power RF LDMOS FET 50 W, 28 V, 2300 – 2400 MHz PTAC240502FC-V1
The PTAC240502FC is a 47-watt LDMOS FET with an asymmetrical design intended for use in multi-standard cellular power amplifier applications in the 2300 to 2400 MHz frequency band. Features include dual-path design, input matching, high gain and thermally-enhanced package with earless flanges. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability. Features Input matched Asymmetrical Doherty design Main: P1dB = 17 W Typ Peak: P1dB = 33 W Typ Typical Pulsed CW performance, 2350 MHz, 28 V, 160 μs pulse width, 10% duty cycle, Doherty Configuration Output power at P1dB = 45.7 W Efficiency = 46.2% Gain = 14.6 dB ACPR = –31 dBc @ 5 MHz Capable of handling 10:1 VSWR @28 V, 50 W (CW) output power Integrated ESD protection: Human Body Model, Class 1B (per JESD22-A114) Low thermal resistance Pb-free and RoHS compliant

The PTAC240502FC is a 47-watt LDMOS FET with an asymmetrical design intended for use in multi-standard cellular power amplifier applications in the 2300 to 2400 MHz frequency band. Features include dual-path design, input matching, high gain and thermally-enhanced package with earless flanges. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability.

Features

  • Input matched
  • Asymmetrical Doherty design
    • Main: P1dB = 17 W Typ
    • Peak: P1dB = 33 W Typ
  • Typical Pulsed CW performance, 2350 MHz, 28 V, 160 μs pulse width, 10% duty cycle, Doherty Configuration
    • Output power at P1dB = 45.7 W
    • Efficiency = 46.2%
    • Gain = 14.6 dB
    • ACPR = –31 dBc @ 5 MHz
  • Capable of handling 10:1 VSWR @28 V, 50 W (CW) output power
  • Integrated ESD protection: Human Body Model, Class 1B (per JESD22-A114)
  • Low thermal resistance
  • Pb-free and RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Wolfspeed
Product Category RF Transistors
Product Number PTAC240502FC-V1
Product Name High Power RF LDMOS FET 50 W, 28 V, 2300 – 2400 MHz
Transistor Technology / Material High Power RF LDMOS FET 50 W, 28 V, 2300 – 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details