Wolfspeed Single FETs, MOSFETs E4M0015075K1

Description
MOSFETS AUTOMOTIVE 372W 3.8V NC
Request a Quote Datasheet
Description
MOSFETS AUTOMOTIVE 372W 3.8V NC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1697-E4M0015075K1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-E4M0015075K1-ND
Single FETs, MOSFETs 1697-E4M0015075K1-ND
MOSFETS AUTOMOTIVE 372W 3.8V NC

MOSFETS AUTOMOTIVE 372W 3.8V NC

Buy Now Datasheet
Silicon Carbide MOSFETs - E4M0015075K1 - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
E4M0015075K1
Silicon Carbide MOSFETs E4M0015075K1
Silicon Carbide Power MOSFET E-Series Automotive N-Channel Enhancement Mode Optimized package with separate driver source pin High blocking voltage with low On-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Automotive qualified (AEC-Q101) and PPAP capable Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduce cooling requirements Increase power density Increase system switching frequency Applications Motor Control EV Battery Chargers High Voltage DC/DC Converters

Silicon Carbide Power MOSFET
E-Series Automotive
N-Channel Enhancement Mode

  • Optimized package with separate driver source pin
  • High blocking voltage with low On-resistance
  • High speed switching with low capacitances
  • Fast intrinsic diode with low reverse recovery (Qrr)
  • Halogen free, RoHS compliant
  • Automotive qualified (AEC-Q101) and PPAP capable

Benefits

  • Reduce switching losses and minimize gate ringing
  • Higher system efficiency
  • Reduce cooling requirements
  • Increase power density
  • Increase system switching frequency

Applications

  • Motor Control
  • EV Battery Chargers
  • High Voltage DC/DC Converters
Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1697-E4M0015075K1-ND E4M0015075K1
Product Name Single FETs, MOSFETs Silicon Carbide MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data