The C4MS018120K1 is a 1200V industrial silicon carbide power MOSFET optimized for switching applications, housed in a TO-247-4 package. It has a maximum drain-source voltage of 1200V and a typical on-resistance of 18 mΩ at 25°C, reducing to 33.8 mΩ at 175°C. The device supports continuous drain currents up to 86A at 100°C and transient drain-source voltages up to 1300V over its lifetime. It operates with a gate-source voltage range of -5V to +18V, features a soft body diode, and achieves a capacitance ratio (Ciss/Crss) of 630. The thermal resistance from junction to case is 0.30°C/W, and it is RoHS compliant. The package dimensions and solder temperature adherence follow JEDEC J-STD-020 standards. Its design enables higher efficiency, lower switching losses, reduced EMI, and improved power density in applications such as EV chargers, data center power supplies, and high-voltage DC/DC converters.
SIC, MOSFET, 18M, 1200V, TO-247-
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1697-C4MS018120K1-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |