Wolfspeed Silicon Carbide MOSFET Modules CAS380M17HM3T

Description
Technical Features Ultra-Low Loss, High Frequency Operation Zero Turn-Off Tail Current from MOSFET Normally-Off, Fail-Safe Device Operation Anti-Parallel Schottky Diode Temperature-Independ ent Switching Behavior Applications Railway, Traction, and Motor Drives EV Chargers High-Efficiency Converters / Inverters Renewable Energy Smart-Grid / Grid-Tied Distributed Generation System Benefits Enables Compact, Lightweight Systems Increased System Efficiency, due to Low Switching and Conduction Losses of SiC Reduced Thermal Requirements and System Cost
Request a Quote Datasheet
Description
Technical Features Ultra-Low Loss, High Frequency Operation Zero Turn-Off Tail Current from MOSFET Normally-Off, Fail-Safe Device Operation Anti-Parallel Schottky Diode Temperature-Independ ent Switching Behavior Applications Railway, Traction, and Motor Drives EV Chargers High-Efficiency Converters / Inverters Renewable Energy Smart-Grid / Grid-Tied Distributed Generation System Benefits Enables Compact, Lightweight Systems Increased System Efficiency, due to Low Switching and Conduction Losses of SiC Reduced Thermal Requirements and System Cost
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFET Modules - CAS380M17HM3T - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
CAS380M17HM3T
Silicon Carbide MOSFET Modules CAS380M17HM3T
Technical Features Ultra-Low Loss, High Frequency Operation Zero Turn-Off Tail Current from MOSFET Normally-Off, Fail-Safe Device Operation Anti-Parallel Schottky Diode Temperature-Independ ent Switching Behavior Applications Railway, Traction, and Motor Drives EV Chargers High-Efficiency Converters / Inverters Renewable Energy Smart-Grid / Grid-Tied Distributed Generation System Benefits Enables Compact, Lightweight Systems Increased System Efficiency, due to Low Switching and Conduction Losses of SiC Reduced Thermal Requirements and System Cost

Technical Features

  • Ultra-Low Loss, High Frequency Operation
  • Zero Turn-Off Tail Current from MOSFET
  • Normally-Off, Fail-Safe Device Operation
  • Anti-Parallel Schottky Diode
  • Temperature-Independent Switching Behavior

Applications

  • Railway, Traction, and Motor Drives
  • EV Chargers
  • High-Efficiency Converters / Inverters
  • Renewable Energy
  • Smart-Grid / Grid-Tied Distributed Generation

System Benefits

  • Enables Compact, Lightweight Systems
  • Increased System Efficiency, due to Low Switching and Conduction Losses of SiC
  • Reduced Thermal Requirements and System Cost
Supplier's Site Datasheet
FET, MOSFET Arrays - 1697-CAS380M17HM3T-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1697-CAS380M17HM3T-ND
FET, MOSFET Arrays 1697-CAS380M17HM3T-ND
SIC, MODULE, 380A, 1700V, 62MM,

SIC, MODULE, 380A, 1700V, 62MM,

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number CAS380M17HM3T 1697-CAS380M17HM3T-ND
Product Name Silicon Carbide MOSFET Modules FET, MOSFET Arrays
Package Type 110 x 65 mm Module
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 360 mA N-channel Trench MOSFET - 2N7002P,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 360000 milliamps
View Details
8 suppliers
CSD16325Q5 N-Channel NexFET? Power MOSFET - CSD16325Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0022 ohms
View Details
7 suppliers
MOSFETs - 1223313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-363 (sc-88)
View Details