Wolfspeed Single FETs, MOSFETs C3M0350120J-TR

Description
SIC, MOSFET, 350M,1200V, TO-263-
Request a Quote Datasheet
Description
SIC, MOSFET, 350M,1200V, TO-263-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1697-C3M0350120J-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-C3M0350120J-TRCT-ND
Single FETs, MOSFETs 1697-C3M0350120J-TRCT-ND
SIC, MOSFET, 350M,1200V, TO-263-

SIC, MOSFET, 350M,1200V, TO-263-

Buy Now Datasheet
Single FETs, MOSFETs - 1697-C3M0350120J-TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-C3M0350120J-TR-ND
Single FETs, MOSFETs 1697-C3M0350120J-TR-ND
SIC, MOSFET, 350M,1200V, TO-263-

SIC, MOSFET, 350M,1200V, TO-263-

Buy Now Datasheet
Single FETs, MOSFETs - 1697-C3M0350120J-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-C3M0350120J-TRDKR-ND
Single FETs, MOSFETs 1697-C3M0350120J-TRDKR-ND
SIC, MOSFET, 350M,1200V, TO-263-

SIC, MOSFET, 350M,1200V, TO-263-

Buy Now Datasheet
Silicon Carbide MOSFETs - C3M0350120J-TR - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
C3M0350120J-TR
Silicon Carbide MOSFETs C3M0350120J-TR
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Wolfspeed continues its leadership in SiC technology by offering MOSFETs in a wide variety of on-resistances and package options, enabling designers to select the right part for their applications. The efficiency gained by moving from a silicon-based solution to silicon carbide can reduce system size, weight, complexity, and cost in most high-power applications. Based on 3rd generation MOSFET technology, the C3M0350120J includes a rugged intrinsic body diode which allows for 3rd quadrant operation without the need for an additional external diode. Wolfspeed has designed 3rd generation MOSFETs with increased CGS/CGD ratio for better hard-switching performance. Soft-switching applications can also benefit from the more linear COSS behavior. Designers can reduce component-count by moving from silicon-based, three-level topologies to simpler two-level topologies made possible by the improved switching performance. Features 3rd Generation SiC MOSFET technology High blocking voltage with low On-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Higher system efficiency Reduced cooling requirements Increased power density Increased system switching frequency Applications Renewable energy High voltage DC/DC converters Switch Mode Power Supplies UPS

Silicon Carbide Power MOSFET
C3MTM MOSFET Technology

Wolfspeed continues its leadership in SiC technology by offering MOSFETs in a wide variety of on-resistances and package options, enabling designers to select the right part for their applications. The efficiency gained by moving from a silicon-based solution to silicon carbide can reduce system size, weight, complexity, and cost in most high-power applications. Based on 3rd generation MOSFET technology, the C3M0350120J includes a rugged intrinsic body diode which allows for 3rd quadrant operation without the need for an additional external diode. Wolfspeed has designed 3rd generation MOSFETs with increased CGS/CGD ratio for better hard-switching performance. Soft-switching applications can also benefit from the more linear COSS behavior. Designers can reduce component-count by moving from silicon-based, three-level topologies to simpler two-level topologies made possible by the improved switching performance.

Features

  • 3rd Generation SiC MOSFET technology
  • High blocking voltage with low On-resistance
  • High speed switching with low capacitances
  • Fast intrinsic diode with low reverse recovery (Qrr)
  • Halogen free, RoHS compliant

Benefits

  • Higher system efficiency
  • Reduced cooling requirements
  • Increased power density
  • Increased system switching frequency

Applications

  • Renewable energy
  • High voltage DC/DC converters
  • Switch Mode Power Supplies
  • UPS
Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1697-C3M0350120J-TRCT-ND C3M0350120J-TR
Product Name Single FETs, MOSFETs Silicon Carbide MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD18534Q5A 60V N-Channel NexFET Power? MOSFET - CSD18534Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 81000 milliamps
View Details
8 suppliers
MOSFETs - 1220596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-89
View Details
MOSFETs - 8270002 - RS Components, Ltd.
Infineon Technologies AG
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-363 (sc-88)
View Details
2 suppliers
DUAL N-CHANNEL ENHANCEMENT MODE EPAD® MATCHED PAIR MOSFET ARRAY - ALD111933SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers