Wolfspeed Single FETs, MOSFETs C3M0016120K1

Description
MOSFET N-CH 1200V 125A TO247-4L
Request a Quote Datasheet
Description
MOSFET N-CH 1200V 125A TO247-4L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1697-C3M0016120K1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-C3M0016120K1-ND
Single FETs, MOSFETs 1697-C3M0016120K1-ND
MOSFET N-CH 1200V 125A TO247-4L

MOSFET N-CH 1200V 125A TO247-4L

Buy Now Datasheet
Silicon Carbide MOSFETs - C3M0016120K1 - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
C3M0016120K1
Silicon Carbide MOSFETs C3M0016120K1
Silicon Carbide Power MOSFET N-Channel Enhancement Mode Features Optimized package with separate driver source pin Lower profile TO-247-4 package body High blocking voltage with low on-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduce cooling requirements Increase power density Increase system switching frequency Applications Motor Control EV Battery Chargers High voltage DC/DC converters Solar/ESS UPS Enterprise PSU

Silicon Carbide Power MOSFET

N-Channel Enhancement Mode

Features

  • Optimized package with separate driver source pin
  • Lower profile TO-247-4 package body
  • High blocking voltage with low on-resistance
  • High speed switching with low capacitances
  • Fast intrinsic diode with low reverse recovery (Qrr)
  • Halogen free, RoHS compliant

Benefits

  • Reduce switching losses and minimize gate ringing
  • Higher system efficiency
  • Reduce cooling requirements
  • Increase power density
  • Increase system switching frequency

Applications

  • Motor Control
  • EV Battery Chargers
  • High voltage DC/DC converters
  • Solar/ESS
  • UPS
  • Enterprise PSU
Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1697-C3M0016120K1-ND C3M0016120K1
Product Name Single FETs, MOSFETs Silicon Carbide MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LM5112SD/NOPB - 133533-LM5112SD/NOPB - Win Source Electronics
Specs
Polarity N-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 6-WSON (3x3)
View Details
 - 1ED3250MC12HXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110904SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers