Features
Benefits
Target Applications
MOSFET 4N-CH 1200V 105A
SIC 4N-CH 1200V 105A MODULE
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | CBB021M12FM3 | 1697-CBB021M12FM3-ND | CBB021M12FM3 |
| Product Name | Silicon Carbide MOSFET Modules | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | FM3 | Module |