Wolfspeed Single FETs, MOSFETs E4M0013120K

Description
13M, 1200V, SIC FET TO-247, AUTO
Request a Quote
Description
13M, 1200V, SIC FET TO-247, AUTO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E4M0013120K is a silicon carbide N-channel enhancement mode MOSFET designed for automotive applications, featuring a TO-247-4L package with 8mm creepage distance between drain and source. It has a maximum drain-source voltage of 1200V, continuous drain current of 153A at 25°C case temperature, and a thermal resistance from junction to case of 0.22 to 0.29°C/W. The device supports gate-source voltage up to +19V/-8V and meets AEC-Q101 automotive qualification standards with RoHS compliance. It enables high-speed switching with low capacitances and features a fast intrinsic diode with low reverse recovery charge.

Datasheet Summary
Powered by GS/AI

The E4M0013120K is a silicon carbide N-channel enhancement mode MOSFET designed for automotive applications, featuring a TO-247-4L package with 8mm creepage distance between drain and source. It has a maximum drain-source voltage of 1200V, continuous drain current of 153A at 25°C case temperature, and a thermal resistance from junction to case of 0.22 to 0.29°C/W. The device supports gate-source voltage up to +19V/-8V and meets AEC-Q101 automotive qualification standards with RoHS compliance. It enables high-speed switching with low capacitances and features a fast intrinsic diode with low reverse recovery charge.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1697-E4M0013120K-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-E4M0013120K-ND
Single FETs, MOSFETs 1697-E4M0013120K-ND
13M, 1200V, SIC FET TO-247, AUTO

13M, 1200V, SIC FET TO-247, AUTO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1697-E4M0013120K-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type TO-252 (DPAK); To-252 (dpak)
View Details
650V 20.7A TO-220 MOSFET Transistor - 285-20N65C3 - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Tube/Rail
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-25W,135 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
5 suppliers