Wolfspeed Single FETs, MOSFETs C3M0015065D

Description
N-Channel 650V 120A (Tc) 416W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 650V 120A (Tc) 416W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1697-C3M0015065D-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-C3M0015065D-ND
Single FETs, MOSFETs 1697-C3M0015065D-ND
N-Channel 650V 120A (Tc) 416W (Tc) Through Hole TO-247-3

N-Channel 650V 120A (Tc) 416W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Silicon Carbide MOSFETs - C3M0015065D - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
C3M0015065D
Silicon Carbide MOSFETs C3M0015065D
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features 3rd Generation SiC MOSFET technology High blocking voltage with low On-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Higher system efficiency Reduced cooling requirements Increased power density Increased system switching frequency Easy to parallel and simple to drive Enable new hard switching PFC topologies (Totem-Pole) Applications EV charging Solar PV Inverters UPS SMPS DC/DC converters

Silicon Carbide Power MOSFET
C3MTM MOSFET Technology Features

  • 3rd Generation SiC MOSFET technology
  • High blocking voltage with low On-resistance
  • High speed switching with low capacitances
  • Fast intrinsic diode with low reverse recovery (Qrr)
  • Halogen free, RoHS compliant

Benefits

  • Higher system efficiency
  • Reduced cooling requirements
  • Increased power density
  • Increased system switching frequency
  • Easy to parallel and simple to drive
  • Enable new hard switching PFC topologies (Totem-Pole)

Applications

  • EV charging
  • Solar PV Inverters
  • UPS
  • SMPS
  • DC/DC converters
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - C3M0015065D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
C3M0015065D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs C3M0015065D
SICFET N-CH 650V 120A TO247-3

SICFET N-CH 650V 120A TO247-3

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1697-C3M0015065D-ND C3M0015065D C3M0015065D
Product Name Single FETs, MOSFETs Silicon Carbide MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data